location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Stylus Photo R800 photo printer 5760 x 1440 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Stylus Photo R800
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11C550024
Category:
Photo printers allow you to print digital photos, often they can even print directly from a digital camera, so you do not even need a computer to print your photos. Having such a printer at home, you can forget the photolabs!
Photo Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 146577
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Epson Stylus Photo R800 photo printer 5760 x 1440 DPI:
This short summary of the Epson Stylus Photo R800 photo printer 5760 x 1440 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Stylus Photo R800, 5760 x 1440 DPI

Long summary description Epson Stylus Photo R800 photo printer 5760 x 1440 DPI:
This is an auto-generated long summary of Epson Stylus Photo R800 photo printer 5760 x 1440 DPI based on the first three specs of the first five spec groups.

Epson Stylus Photo R800. Maximum resolution: 5760 x 1440 DPI

Printing
Maximum resolution *
5760 x 1440 DPI
Print head nozzles
1440
Features
Market positioning *
Home & office
Country of origin
China
Input & output capacity
Maximum input capacity
100 sheets
Maximum input capacity for transparencies
1 sheets
Maximum input capacity for envelopes
10
Paper handling
Paper tray media types
Photo paper
ISO A-series sizes (A0...A9)
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Legal, Letter
Recommended media weight
64 - 255 g/m²
Ports & interfaces
USB port *
Yes
USB 2.0 ports quantity
1
I/O ports
USB 2.0 IEEE 1394
Performance
Sound pressure level (printing)
45 dB
Power
Power consumption (printing) *
20 W
System requirements
Minimum processor
Pentium 500MHz
Minimum RAM
256 MB
System requirements
Minimum storage drive space
150 MB
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
8 kg
Packaging data
Quantity per pack
1 pc(s)
Package width
360 mm
Package depth
560 mm
Package height
280 mm
Package weight
9,65 kg
Logistics data
Pallet width
120 cm
Pallet height
100 cm
Quantity per pallet layer
4 pc(s)
Quantity per pallet
28 pc(s)
Pallet length (UK)
2,11 m
Quantity per pallet layer (UK)
5 pc(s)
Quantity per pallet (UK)
35 pc(s)
Other features
Dimensions (WxDxH)
495 x 307 x 198 mm
Connectivity technology
Wired
Mac compatibility
Yes
Print speed (black, normal quality, A4/US Letter)
17 ppm
Print speed (color, normal quality, A4/US Letter)
8 ppm
Compatible operating systems
Windows 98/Me/2000/XP Mac OS Classic 8.6 Mac OS X
Source Review comments Score
eventdv.net
Updated:
2011-08-14 07:02:44
Photos, letters, envelopes, stickers, disc labels, packages—who doesnt want to print a little bit of everything? But where to get the desk space for the mountain of new equipment? Epson has the answer with its Stylus Photo R800, a compact, professi...
0%
v3.co.uk
Updated:
2011-08-14 07:02:44
Professional prints using eight colours.
80%
pcmag.com
Updated:
2011-08-14 07:02:44
Specs: Technology: Ink Jet, Potential Use: All-purpose...
90%
photographyblog.com
Updated:
2011-08-14 07:02:44
The Epson Stylus Photo R800 is a 7 colour, 5760 x 1440 optimised dpi inkjet printer that offers borderless printing at print sizes up to A4 and is aimed at the professional and amateur photographer. The Epson R800 uses UltraChrome Hi-Gloss pigment ink...
Bottom line The Epson Stylus Photo R800 is the perfect photo printer. Well, almost. It quickly and easily produces stunning prints that are the match of any traditional photo lab, which will last in excess of 80 years when displayed correctly behind glass. It als...
90%
imaging-resource.com
Updated:
2014-04-10 04:43:19
When some desperate soul grabs our lapels as were trying to cross the street and demands to know which photo printer to buy, we shrug our shoulders and confide, "You really cant go wrong these days." Thats been especially true of i...
Bottom line You cant go wrong, we have to repeat, but theres a lot of ways you can go right with the Epson R800. It will be particularly appreciated by those who enjoy printing beyond the 4x6 Jumbo. Roll-fed panoramas, printable CD/DVD discs, a range of color a...
0%
pcworld.com_techhive.com
Updated:
2014-04-10 04:43:19
Offers roll-feeder and prints photos with intense, rich colors on glossy paper; can print on CDs, too.
66%
steves-digicams.com
Updated:
2014-04-10 04:43:19
The Stylus Photo R800 uses Epsons Advanced Micro Piezo ink jet technology and the worlds first 1.5-picoliter ink droplets with an eight cartridge printing system to create incredible detail, more accurate skin tones and an ultra-wide color range desi...
0%
Country Distributor
United Kingdom 1 distributor(s)