location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson WorkForce DS-770 Sheet-fed scanner 600 x 600 DPI A4 White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
WorkForce
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DS-770
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B11B248401
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946629766 show
Category:
With a scanner you can make all your documents, pictures and photos digital.
Scanners Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 157368
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jul 2022 13:44:04
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson WorkForce DS-770 Sheet-fed scanner 600 x 600 DPI A4 White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Scanner type: Sheet-fed scanner 600 x 600 DPI
  • - Color scanning Duplex scanning
  • - A4
  • - Maximum scan size: 215,9 x 6096 mm Sensor type: CIS
  • - USB port Ethernet LAN
  • - Power supply type: AC 17 W
  • - Scanning noise level: 6,4 dB
More>>>
Short summary description Epson WorkForce DS-770 Sheet-fed scanner 600 x 600 DPI A4 White:
This short summary of the Epson WorkForce DS-770 Sheet-fed scanner 600 x 600 DPI A4 White data-sheet is auto-generated and uses the product title and the first six key specs.

Epson WorkForce DS-770, 215,9 x 6096 mm, 600 x 600 DPI, 30 bit, 24 bit, 10 bit, 8 bit

Long summary description Epson WorkForce DS-770 Sheet-fed scanner 600 x 600 DPI A4 White:
This is an auto-generated long summary of Epson WorkForce DS-770 Sheet-fed scanner 600 x 600 DPI A4 White based on the first three specs of the first five spec groups.

Epson WorkForce DS-770. Maximum scan size: 215,9 x 6096 mm, Optical scanning resolution: 600 x 600 DPI, Input color depth: 30 bit. Scanner type: Sheet-fed scanner, Product color: White. Sensor type: CIS, Daily duty cycle (max): 5000 pages, Light source: LED. Auto document feeder (ADF) input capacity: 100 sheets. Maximum ISO A-series paper size: A4, ISO A-series sizes (A0...A9): A4, A5, A6, ISO B-series sizes (B0...B9): B5, B6

Scanning
Maximum scan size *
215,9 x 6096 mm
Optical scanning resolution *
600 x 600 DPI
Color scanning
Yes
Duplex scanning *
Yes
Input color depth
30 bit
Output color depth
24 bit
Input grayscale depth
10 bit
Output grayscale depth
8 bit
Output monochrome depth
8 bit
Film scanning
No
ADF scan speed (b/w, A4)
45 ppm
ADF scan speed (color, A4)
45 ppm
Duplex ADF scan speed (b/w, A4)
90 ipm
Duplex ADF scan speed (color, A4)
90 ipm
Design
Scanner type *
Sheet-fed scanner
Product color *
White
Built-in display *
No
Performance
Sensor type *
CIS
Light source
LED
Scan file formats
JPEG, PDF, TIFF
Daily duty cycle (max) *
5000 pages
Scan to
E-mail, FTP, Software, Print, Network folder
Scan drivers
TWAIN, WIA, ISIS
Password protection
Yes
Ultrasonic sensor
Yes
Scanning noise level
6,4 dB
Input capacity
Auto document feeder (ADF) input capacity
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
ISO A-series sizes (A0...A9)
A4, A5, A6
ISO B-series sizes (B0...B9)
B5, B6
Auto Document Feeder (ADF) media weight
27 - 413 g/m²
Maximum scan area (ADF)
215,9 x 6096 mm
Minimum scan area (ADF)
50,8 x 50,8 mm
Ports & interfaces
USB port *
Yes
USB version
3.2 Gen 1 (3.1 Gen 1)
Optional connectivity
Ethernet
Standard interfaces
USB 3.2 Gen 1 (3.1 Gen 1)
Power
Power supply type *
AC
Power consumption (typical)
17 W
Power consumption (standby)
1,2 W
Input voltage
24 V
Network
Ethernet LAN
Yes
IPv6 support
Yes
Supported network protocols
TCP/IP, DHCP, DNS, SNMP, SLP
Features
Country of origin
Indonesia
Packaging data
Quantity per pack
1 pc(s)
Package width
250 mm
Package depth
365 mm
Package height
285 mm
Package weight
4,64 kg
System requirements
Compatible operating systems
Linux, Mac OS 10.7.x, Mac OS 10.8.x, Mac OS 10.9.x, Mac OS X, Mac OS X 10.6.8, Windows 10, Windows 7, Windows 7, 64-Bit-Version, Windows 8, Windows 8.1, Windows 8.1 x64 Edition, Windows Server 2003 (32/64 Bit), Windows Server 2008 (32/64 Bit), Windows Server 2008 R2, Windows Server 2012 (64bit), Windows Server 2012 R2, Windows Vista, Windows Vista, 64-Bit-Version, Windows XP Professional x64 Edition
Windows operating systems supported
Windows 10, Windows 7, Windows 7 x64, Windows 8, Windows 8.1, Windows 8.1 x64, Windows Vista, Windows Vista x64, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Linux operating systems supported
Yes
Server operating systems supported
Windows Server 2003, Windows Server 2003 x64, Windows Server 2008, Windows Server 2008 x64, Windows Server 2008 R2, Windows Server 2012 x64, Windows Server 2012 R2
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
-25 - 60 °C
Operating relative humidity (H-H)
15 - 80%
Storage relative humidity (H-H)
15 - 85%
Weight & dimensions
Width
296 mm
Depth
169 mm
Height
176 mm
Weight
3,6 kg
Packaging content
Warranty card
Yes
Cables included
AC
Quick start guide
Yes
Drivers included
Yes
Bundled software
Epson Document Capture (Mac only), Epson Document Capture Pro (Windows only), Epson Document Capture Pro Server (on free download), Epson Scan 2
Other features
Control panel
5-line LCD with Push Scan features
Image formats supported
JPEG, TIFF
Downloadable software
Epson Document Capture Pro Server
Cabling technology
10/100/1000Base-T(X)
Logistics data
Quantity per pallet
63 pc(s)
Pallet length
120 cm
Pallet width
80 cm
Pallet height
116,5 cm
Quantity per pallet layer
9 pc(s)
Quantity per pallet layer (UK)
12 pc(s)
Quantity per pallet (UK)
84 pc(s)
Pallet length (UK)
120 cm
Pallet width (UK)
100 cm
Pallet height (UK)
116,5 cm
Source Review comments Score
pcmag.com
Updated:
2018-11-01 04:27:02
The competition in the midrange sheet-feed desktop document scanner genre, where the Epson WorkForce DS-770 Color Document Scanner ($549) fits squarely, is fierce. Designed for small- to medium-size offices and workgroups, or perhaps as a busy personal sc...
Good Comprehensive software bundle, Highly accurate OCR, Fast scanning, processing, and saving to both image and searchable PDF...
Bad Lacks built-in wireless, mobile options, and networking...
Bottom line The Epson WorkForce DS-770 desktop document scanner is fast and highly accurate, helping it stand out from a crowded pack of competitors...
80%
pcmag.com
Updated:
2020-06-10 04:18:11
The competition in the midrange sheet-feed desktop document scanner genre, where the Epson WorkForce DS-770 Color Document Scanner ($549) fits squarely, is fierce. Designed for small- to medium-size offices and workgroups, or perhaps as a busy personal sc...
Good Comprehensive software bundle, Highly accurate OCR, Fast scanning, processing, and saving to both image and searchable PDF...
Bad Lacks built-in wireless, mobile options, and networking...
Bottom line The Epson WorkForce DS-770 desktop document scanner is fast and highly accurate, helping it stand out from a crowded pack of competitors...
80%
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)