Samsung logo

Samsung SyncMaster C27H711QEU LED display 68,6 cm (27") 2560 x 1440 pixels Quad HD White

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
458156
Info modified on:
27 May 2024, 12:52:05
Short summary description Samsung SyncMaster C27H711QEU LED display 68,6 cm (27") 2560 x 1440 pixels Quad HD White:

Samsung SyncMaster C27H711QEU, 68,6 cm (27"), 2560 x 1440 pixels, Quad HD, LED, 4 ms, White

Long summary description Samsung SyncMaster C27H711QEU LED display 68,6 cm (27") 2560 x 1440 pixels Quad HD White:

Samsung SyncMaster C27H711QEU. Display diagonal: 68,6 cm (27"), Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Display technology: LED. Display: LED. Display surface: Matt, Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Product color: White

Specs
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.