Panasonic logo

Panasonic LUMIX DMC-LZ2 1/2.5" Compact camera 5 MP CCD 2560 x 1920 pixels Silver

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25874
Info modified on:
04 Apr 2019, 05:32:03
Short summary description Panasonic LUMIX DMC-LZ2 1/2.5" Compact camera 5 MP CCD 2560 x 1920 pixels Silver:

Panasonic LUMIX DMC-LZ2, 5 MP, 2560 x 1920 pixels, 1/2.5", CCD, 6x, Silver

Long summary description Panasonic LUMIX DMC-LZ2 1/2.5" Compact camera 5 MP CCD 2560 x 1920 pixels Silver:

Panasonic LUMIX DMC-LZ2. Camera type: Compact camera, Megapixel: 5 MP, Image sensor size: 1/2.5", Sensor type: CCD, Maximum image resolution: 2560 x 1920 pixels. Optical zoom: 6x, Digital zoom: 4x, Focal length range: 6.1 - 36.6 mm. Display diagonal: 5,08 cm (2"). Internal memory: 14 MB. Weight: 183 g. Product color: Silver

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.