location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Nokia N70 Silver/Black 5,33 cm (2.1") 970 mAh Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nokia Check ‘Nokia’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
N70 Silver/Black
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0043911 show
Show alternative article codes used in the online market place
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘Nokia’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nokia: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 44412
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Sep 2023 15:03:26
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Nokia N70 Silver/Black 5,33 cm (2.1") 970 mAh Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 5,33 cm (2.1") 176 x 208 pixels
  • - Bluetooth
  • - Single camera
  • - Lithium-Ion (Li-Ion) 970 mAh
More>>>
Short summary description Nokia N70 Silver/Black 5,33 cm (2.1") 970 mAh Black, Silver:
This short summary of the Nokia N70 Silver/Black 5,33 cm (2.1") 970 mAh Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Nokia N70 Silver/Black, 5,33 cm (2.1"), 176 x 208 pixels, Black, Silver

Long summary description Nokia N70 Silver/Black 5,33 cm (2.1") 970 mAh Black, Silver:
This is an auto-generated long summary of Nokia N70 Silver/Black 5,33 cm (2.1") 970 mAh Black, Silver based on the first three specs of the first five spec groups.

Nokia N70 Silver/Black. Display diagonal: 5,33 cm (2.1"), Display resolution: 176 x 208 pixels. Rear camera type: Single camera. Battery capacity: 970 mAh. Product color: Black, Silver. Weight: 126 g

Source Review comments Score
cgena.com
Updated:
2011-08-02 09:55:49
We expected big things from the Nokia N70, and it's good to say that the Nokia N70 wouldn't let us down. The first thing that is noticeable was its physical design. It was a bit on the clunky side compared to all the other smaller-sized phones out in...
0%
Mobile88.com
Updated:
2011-08-02 09:55:49
RM 1240 - 1270RM 990 - 1020 (AP)...
90%
avecmobile.com
Updated:
2011-08-02 09:55:49
Built-in digital camera with 2 megapixel image resolution, flash, white balance and other image controls. The camera can be used as a video recorder as well. A small camera on the front side of the phone can be used for live video calls. MP3 music play...
0%
Allaboutsymbian.com
Updated:
2011-08-02 09:55:49
As has been noted elsewhere, theres a real pattern in the evolution of Nokias standard candy bar smartphones. Starting with the 3650/7610 generation, with their ugly and non-standard keypads, there has been a gradual refinement of what you and I wa...
88%
My-Symbian.com
Updated:
2011-08-02 09:55:50
Announced on April 27, 2005, the Nokia Nseries N70 phone just starts shipping worldwide. Nokia must have employed new designers for their smartphones because the Series 60 range of phones completely changed its look and feel. In contrast to older S60...
0%
howardchui.com
Updated:
2011-08-02 09:55:50
A while back I reviewed the Nokia 6682. About the only thing wrong with it (besides the fact that I still have to wash dishes) is that its camera only has a resolution of 1.3 megapixels. Luckily the problem to this solution is simple; put a 2.0 mega...
0%
stuff.tv
Updated:
2011-08-02 09:55:50
The Music Pack is designed to boost Nokia’s existing phones. Not that the N70 needs a nandrolone injection – it somehow manages to refine the 6680, Stuff’s favourite smartie and 3G phone. Music and pics on your mobileThe successful tweak...
Good The Music Pack is a great add-on. Fine Sennheiser PX100s into the bargain. Second 0.3-megapixel camera, for peerless video-calling. Top silver face and build quality.
Bad Doesn’t supply dedicated play and skip track buttons. Nokia’s PC music software is not the the most intuitive. The handset ran out of juice after less than three days – lagging well behind the W800i.
Bottom line The best 3G smartie you can buy but, despite bumper extras, it wasn’t born for music...
80%
ubergizmo.com
Updated:
2011-08-02 09:55:50
The N70 is one of many phones of the elite Nseries, a line of Nokia phones based on the S60 platform. The Nokia N70 has pretty much anything that a modern phone should possess: very good imaging capabilities (for a phone), 3G connectivity, smart phone...
0%
mobilementalism.com
Updated:
2011-08-02 09:55:50
The Nokia N70 mobile phone is a great looking 3G smartphone from Nokia. Forming part of Nokias N-Series, the N70 comes with 2 megapixel camera, video, FM radio, MP3 player, 3D games, and glorious ergonomics. Read on for the full review, pictures and p...
0%
LordPercy.com
Updated:
2011-08-02 09:55:50
A new model or just a bit of cosmetic surgery, we test the Nokia N70 the latest business class phone to hi the UK. With Tri Band, Bluetooth, a 2 mega pixel camera and MP3 player its sound like its got it all but has it?...
0%
gsmarena.com
Updated:
2011-08-02 09:55:51
Nokia N70 is a smart mobile phone. It is so smart, that it has basically everything. It supports 3G, has a 2 megapixel camera, three times more memory space than its forerunners, a radio, a MP3 player, memory card slot? But don?t worry, we will also point...
0%
gsmarena.com
Updated:
2011-08-02 09:55:51
A big review of the Nokia N70 smartphone is to come very soon. In the meantime we are offering you a separate article with detailed description of N70s built-in digital camera. So let us find out what the pictures Nokias second 2 megapixel camera are like...
0%
mobile-review.com US
Updated:
2011-08-02 09:55:51
The 60th platform (Seires 60, built above the Symbian core) has become the main line of development for Nokia. And within this platform the company demonstrates the main technological innovations (qualitative cameras, wireless Wi-Fi modules, integrated...
0%
brighthub.com
Updated:
2011-09-17 05:09:06
The Nokia N-Series of smartphones represents a product family of smartphones that is geared towards multimedia features. Multimedia in this sense meaning anything to do with mobile gaming, Internet services, photography, video recording and playback...
80%
Brand Image Article code product Stock Price from
Nokia

Nokia N70 Black/Silver 5,33 cm (2.1") 970 mAh Black, Silver
(show image)
0035471 N70 Black/Silver 0.00
(excl. VAT)
0 (incl. VAT)
Nokia

Nokia N70 Ivory Pearl 5,33 cm (2.1") 970 mAh
(show image)
0043910 N70 Ivory Pearl 0.00
(excl. VAT)
0 (incl. VAT)