Tripp Lite logo

Tripp Lite SVXBM UPS battery 240 V

Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
92684
Info modified on:
10 Aug 2024, 11:59:27
Short summary description Tripp Lite SVXBM UPS battery 240 V:

Tripp Lite SVXBM, 240 V, Black, China, 26 kg, 106,9 mm, 169,9 mm

Long summary description Tripp Lite SVXBM UPS battery 240 V:

Tripp Lite SVXBM. Battery voltage: 240 V, Product color: Black, Country of origin: China. Weight: 26 kg, Width: 106,9 mm, Height: 169,9 mm. Package width: 302,3 mm, Package height: 254 mm, Package depth: 866,1 mm. Master (outer) case width: 302,3 mm, Master (outer) case length: 866,1 mm, Master (outer) case height: 254 mm

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.