Tripp Lite logo

Tripp Lite N821-02M-MG-T InfiniBand/fibre optic cable 2 m 2x LC Magenta, Turquoise, White

Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
122555
Info modified on:
10 Aug 2024, 11:40:03
Short summary description Tripp Lite N821-02M-MG-T InfiniBand/fibre optic cable 2 m 2x LC Magenta, Turquoise, White:

Tripp Lite N821-02M-MG-T, 2 m, OM4, 2x LC, 2x LC

Long summary description Tripp Lite N821-02M-MG-T InfiniBand/fibre optic cable 2 m 2x LC Magenta, Turquoise, White:

Tripp Lite N821-02M-MG-T. Cable length: 2 m, Fiber optic type: OM4, Connector 1: 2x LC, Connector 2: 2x LC, Core diameter: 50 µm

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.