location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

KYOCERA Desktop printer FS-6020 A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
KYOCERA Check ‘KYOCERA’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Desktop printer FS-6020
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FS-6020
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘KYOCERA’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by KYOCERA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 93828
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points KYOCERA Desktop printer FS-6020 A4
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laser
  • - A4 20 ppm
  • - Maximum duty cycle: 65000 pages per month
  • - Total input capacity: 250 sheets Total output capacity: 250 sheets
  • - Internal memory: 16 MB Built-in processor 200 MHz
More>>>
Short summary description KYOCERA Desktop printer FS-6020 A4:
This short summary of the KYOCERA Desktop printer FS-6020 A4 data-sheet is auto-generated and uses the product title and the first six key specs.

KYOCERA Desktop printer FS-6020, Laser, A4, 20 ppm

Long summary description KYOCERA Desktop printer FS-6020 A4:
This is an auto-generated long summary of KYOCERA Desktop printer FS-6020 A4 based on the first three specs of the first five spec groups.

KYOCERA Desktop printer FS-6020. Print technology: Laser. Maximum duty cycle: 65000 pages per month. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 20 ppm

Printing
Color *
No
Print technology *
Laser
Print speed (black, normal quality, A4/US Letter) *
20 ppm
Time to first page (black, normal)
12 s
Features
Maximum duty cycle *
65000 pages per month
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
250 sheets
Paper tray 2 input capacity
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Performance
Internal memory *
16 MB
Maximum internal memory
144 MB
Performance
Built-in processor
Yes
Processor model
PowerPC405
Processor frequency
200 MHz
Sound pressure level (printing)
51 dB
Sound power level (standby)
38 dB
Power
Power consumption (printing) *
893 W
Power consumption (PowerSave)
9,4 W
Power consumption (off)
126 W
Weight & dimensions
Weight
18 kg
Dimensions (WxDxH)
467 x 410 x 310 mm
Other features
I/O ports
USB
Standard media sizes
A3, B4, A4, B5, A5, Letter, Legal, Ledger.
Power requirements
220/240V, 50/60 Hz.
Power consumption (active)
422 W
Source Review comments Score
v3.co.uk
Updated:
2015-09-10 22:16:30
Low-cost A3 printing with a good level of specifications.
0%