location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Iomega ScreenPlay Pro 300GB 3 5" external hard drive USB 2.0

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Iomega Check ‘Iomega’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ScreenPlay Pro 300GB 3 5"
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
33443
Category:
Stand-alone magnetic disk, optical disc or solid state drive that plugs into the computer typically via USB, although eSATA and FireWire are also used. Used for storing and retrieving digital information.
External Hard Drives Check ‘Iomega’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Iomega: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 64195
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Jan 2023 09:34:13
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Iomega ScreenPlay Pro 300GB 3 5" external hard drive USB 2.0:
This short summary of the Iomega ScreenPlay Pro 300GB 3 5" external hard drive USB 2.0 data-sheet is auto-generated and uses the product title and the first six key specs.

Iomega ScreenPlay Pro 300GB 3 5", 300 GB, 2.0

Long summary description Iomega ScreenPlay Pro 300GB 3 5" external hard drive USB 2.0:
This is an auto-generated long summary of Iomega ScreenPlay Pro 300GB 3 5" external hard drive USB 2.0 based on the first three specs of the first five spec groups.

Iomega ScreenPlay Pro 300GB 3 5". HDD capacity: 300 GB. USB version: 2.0

Hard drive
HDD capacity *
300 GB
Type
HDD
Ports & interfaces
USB connector *
USB
USB version *
2.0
FireWire 400
Yes
Packaging data
Bundled software
Adobe Photoshop Album 2.0 (PC), Musicmatch Jukebox (PC), IAB Pro (PC)
Logistics data
Harmonized System (HS) code
84717050
Other features
I/O ports
3.5-in Parallel ATA HHD USB 2.0 (USB 1.1) FireWire 1394a Video: - NTSC/PAL & S-Video, analog YPbPr video: 1920x1080i / 1280x720p, RGB via SCART. - Audio: coaxial/SPDIF digital audio (+ Dolby Digital 5.1 & DTS pass-through).
Internal
No
Mac compatibility
Yes
Minimum processor
Pentium III
Minimum RAM
1170 MB
Minimum system requirements
Microsoft Internet Explorer 5.0 Netscape 6.1
Device read/write media compatibility
NTFS, FAT32, HFS+
Compatible operating systems
Microsoft Windows 98SE/Me/2000/XP Mac OS 9.2
Dimensions (WxDxH)
152 x 48 x 222 mm
Source Review comments Score
homecinemachoice.com
Updated:
2011-09-27 11:59:28
PDF-file...
60%
Brand Image Article code product Stock Price from
Iomega 33406 external hard drive 8 GB 4200 RPM 1" USB 2.0 White Iomega 33406 external hard drive 8 GB 4200 RPM 1" USB 2.0 White
(show image)
33406 33406 0.00
(excl. VAT)
0 (incl. VAT)
Iomega MicroMini Hard Drive 6GB 1.0" USB 2.0 external hard drive 4200 RPM Iomega MicroMini Hard Drive 6GB 1.0" USB 2.0 external hard drive 4200 RPM
(show image)
33369 MicroMini Hard Drive 6GB 1.0" USB 2.0 0.00
(excl. VAT)
0 (incl. VAT)
Iomega StorCenter Network Hard Drive Ethernet 250GB external hard drive 7200 RPM USB 2.0 Iomega StorCenter Network Hard Drive Ethernet 250GB external hard drive 7200 RPM USB 2.0
(show image)
33325 StorCenter Network Hard Drive Ethernet 250GB 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)