location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung WEP460 Headset Wireless Bluetooth Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WEP460
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WEP460EBEG
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 122643
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Nov 2019 15:22:36
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Samsung WEP460 Headset Wireless Bluetooth Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Black Headset
  • - Wireless Bluetooth 2.0+EDR 10 m
  • - Lithium-Ion (Li-Ion)
More>>>
Short summary description Samsung WEP460 Headset Wireless Bluetooth Black:
This short summary of the Samsung WEP460 Headset Wireless Bluetooth Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung WEP460, Wireless, 12 g, Headset, Black

Long summary description Samsung WEP460 Headset Wireless Bluetooth Black:
This is an auto-generated long summary of Samsung WEP460 Headset Wireless Bluetooth Black based on the first three specs of the first five spec groups.

Samsung WEP460. Product type: Headset. Connectivity technology: Wireless, Bluetooth, Wireless range: 10 m. Weight: 12 g. Product color: Black

Performance
Product type *
Headset
Headset type
Monaural
Product color *
Black
Ports & interfaces
Connectivity technology *
Wireless
Bluetooth
Yes
Bluetooth version
2.0+EDR
Wireless range
10 m
Battery
Battery technology
Lithium-Ion (Li-Ion)
Talk time
9 h
Standby time
200 h
Weight & dimensions
Weight
12 g
Other features
Compatibility
Telephone
Brand Image Article code product Stock Price from
Samsung WEP450 Headset Wireless Bluetooth Black Samsung WEP450 Headset Wireless Bluetooth Black
(show image)
WEP450EBEG WEP450 0.00
(excl. VAT)
0 (incl. VAT)
Samsung WEP750 Headset Wireless Bluetooth Silver Samsung WEP750 Headset Wireless Bluetooth Silver
(show image)
WEP750ESEC WEP750 0.00
(excl. VAT)
0 (incl. VAT)