location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR WNR3500L wireless router Gigabit Ethernet Single-band (2.4 GHz) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WNR3500L
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WNR3500L-100PES show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0606449067866 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 229254
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Dec 2023 16:05:39
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points NETGEAR WNR3500L wireless router Gigabit Ethernet Single-band (2.4 GHz) Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Black
  • - Single-band (2.4 GHz) Wi-Fi 4 (802.11n)
  • - Gigabit Ethernet
  • - Ethernet WAN
  • - Ethernet LAN (RJ-45) ports: 4
  • - USB port
  • - Quality of Service (QoS) support
More>>>
Short summary description NETGEAR WNR3500L wireless router Gigabit Ethernet Single-band (2.4 GHz) Black:
This short summary of the NETGEAR WNR3500L wireless router Gigabit Ethernet Single-band (2.4 GHz) Black data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR WNR3500L, Wi-Fi 4 (802.11n), Single-band (2.4 GHz), Ethernet LAN, Black

Long summary description NETGEAR WNR3500L wireless router Gigabit Ethernet Single-band (2.4 GHz) Black:
This is an auto-generated long summary of NETGEAR WNR3500L wireless router Gigabit Ethernet Single-band (2.4 GHz) Black based on the first three specs of the first five spec groups.

NETGEAR WNR3500L. Wi-Fi band: Single-band (2.4 GHz), Top Wi-Fi standard: Wi-Fi 4 (802.11n), Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n). Ethernet LAN interface type: Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s, Networking standards: IEEE 802.11b, IEEE 802.11g, IEEE 802.11n. Security algorithms: WEP, WPA-PSK, WPA2-PSK, WPS. Product color: Black. Cables included: LAN (RJ-45)

WAN connection
Ethernet WAN *
Yes
Wireless LAN features
Wi-Fi band *
Single-band (2.4 GHz)
Top Wi-Fi standard *
Wi-Fi 4 (802.11n)
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Network
Ethernet LAN *
Yes
Ethernet LAN interface type *
Gigabit Ethernet
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Networking standards
IEEE 802.11b, IEEE 802.11g, IEEE 802.11n
Supports ISDN connection
No
Mobile network
3G
No
4G
No
Ports & interfaces
Ethernet LAN (RJ-45) ports *
4
USB port *
Yes
USB 2.0 ports quantity
1
DC-in jack
Yes
Management features
Quality of Service (QoS) support
Yes
Security
Security algorithms
WEP, WPA-PSK, WPA2-PSK, WPS
Firewall
Yes
Stateful Packet Inspection (SPI)
Yes
DoS attack prevention
Yes
Security
Network address translation (NAT)
Yes
Design
Product color
Black
Indication light
Yes
LED indicators
Yes
Packaging content
Cables included
LAN (RJ-45)
AC adapter included
Yes
Features
Firmware upgradeable
Yes
Weight & dimensions
Width
130 mm
Depth
35 mm
Height
175 mm
Weight
330 g
Other features
Mobile network connection
No
USB ports quantity
1
Compatible operating systems
Microsoft Windows Vista, XP, 2000, Mac OS, UNIX, Linux
Dimensions (WxDxH)
175 x 130 x 35 mm
Supported data transfer rates
10 / 100 / 1000
Networking features
Ethernet, Fast Ethernet, Gigabit Ethernet
Minimum system requirements
Internet Explorer 5.0
Maximum data transfer rate
1 Gbit/s
Interface
USB 2.0, Ethernet
xDSL connection
No
Source Review comments Score
smallnetbuilder.com
Updated:
2019-12-02 19:10:38
The New To The Charts article summarized what the WNR3500L can do with NETGEAR's factory firmware. But most people will be buying the 3500L so that they can load alternative firmware. In fact, NETGEAR wants you to do that, since they pay an outfit na...
Good Up to 4K simultaneous sessions (more via command line), VLAN and other "smart" switch features, Wireless AP, bridge, client modes...
Bad 50% drop in routing performance w/ higher variation, Wireless power boost doesn't improve range, Hitting session limit locks up router...
Bottom line DD-WRT brings lots more functionality, but imposes a hit on routing performance and no significant wireless improvement...
0%
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)