Tripp Lite logo

Tripp Lite TLP310USBS surge protector Black 3 AC outlet(s) 120 V 3,05 m

Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
102867
Info modified on:
10 Aug 2024, 11:30:15
Short summary description Tripp Lite TLP310USBS surge protector Black 3 AC outlet(s) 120 V 3,05 m:

Tripp Lite TLP310USBS, 510 J, 3 AC outlet(s), NEMA 5–15R, 120 V, 60 Hz, 15 A

Long summary description Tripp Lite TLP310USBS surge protector Black 3 AC outlet(s) 120 V 3,05 m:

Tripp Lite TLP310USBS. Surge energy rating: 510 J, AC outlets quantity: 3 AC outlet(s), AC outlet types: NEMA 5–15R. Power plug: NEMA 5–15P. Product color: Black, Material: Plastic, Response time: 0,00006 ms. Cable length: 3,05 m, Weight: 750 g, Width: 183,9 mm. Package width: 63,5 mm, Package depth: 137,2 mm, Package height: 228,6 mm

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.