location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Honeywell 3800g Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Honeywell Check ‘Honeywell’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3800g
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3800G14SERKIT3E
Category:
Electronic device for reading printed barcodes.
Barcode Readers Check ‘Honeywell’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Honeywell: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10010
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Honeywell 3800g Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Black
  • - Working distance: 130 cm
  • - Standard interfaces: RS-232
More>>>
Short summary description Honeywell 3800g Black:
This short summary of the Honeywell 3800g Black data-sheet is auto-generated and uses the product title and the first six key specs.

Honeywell 3800g, 130 cm, 630 nm, Codabar Code 3 Interleaved 2 Matrix 2 Code 11, 93, 128 UPC, EAN/JAN GS1 GTIN ISBT 128, 270 sec/page, RS-232, Black

Long summary description Honeywell 3800g Black:
This is an auto-generated long summary of Honeywell 3800g Black based on the first three specs of the first five spec groups.

Honeywell 3800g. Working distance: 130 cm, Wavelength: 630 nm, Decoding standards: Codabar Code 3 Interleaved 2 Matrix 2 Code 11, 93, 128 UPC, EAN/JAN GS1 GTIN ISBT 128. Standard interfaces: RS-232. Product color: Black, Certification: IEC60950-1, IEC60825-1 Class 1, FCC Part 15 Class B, UL, cUL, ICES-003 Class B, CE 2004/108/EC.... Input voltage: 5 V, Power consumption: 235 mA. Weight: 158,8 g