HP logo

HP Professional Series Slip Case 39,6 cm (15.6") Briefcase Black

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
86239
Info modified on:
13 Jul 2023, 00:39:26
End of life date:
30 Sept 2012
Guarantee:
One-year limitedAdditional support is available 24 hours a day, seven days a week by phone as well as online support forms.
NOTE: Certain restrictions and exclusions apply. Consult the HP Customer Support Center for details.
Long product name HP Professional Series Slip Case 39,6 cm (15.6") Briefcase Black:

HP Professional Series Slip Case

Short summary description HP Professional Series Slip Case 39,6 cm (15.6") Briefcase Black:

HP Professional Series Slip Case, Briefcase, 39,6 cm (15.6"), 570 g

Long summary description HP Professional Series Slip Case 39,6 cm (15.6") Briefcase Black:

HP Professional Series Slip Case. Case type: Briefcase, Maximum screen size: 39,6 cm (15.6"). Weight: 570 g

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.