location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS Eee PC 1000HE Intel Atom® N280 Netbook 25,6 cm (10.1") 1 GB DDR2-SDRAM Windows XP Home Edition Pink

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Eee PC 1000HE
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90OA17B82111735E20JQ
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘ASUS’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7958
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Jul 2024 20:14:58
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points ASUS Eee PC 1000HE Intel Atom® N280 Netbook 25,6 cm (10.1") 1 GB DDR2-SDRAM Windows XP Home Edition Pink
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Netbook Pink
  • - Intel Atom® N280 1,66 GHz
  • - 25,6 cm (10.1") 1024 x 600 pixels 5:3
  • - 1 GB DDR2-SDRAM
  • - Ethernet LAN Bluetooth 2.1+EDR
  • - Lithium-Ion (Li-Ion) 9,5 h
  • - Windows XP Home Edition
More>>>
Short summary description ASUS Eee PC 1000HE Intel Atom® N280 Netbook 25,6 cm (10.1") 1 GB DDR2-SDRAM Windows XP Home Edition Pink:
This short summary of the ASUS Eee PC 1000HE Intel Atom® N280 Netbook 25,6 cm (10.1") 1 GB DDR2-SDRAM Windows XP Home Edition Pink data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS Eee PC 1000HE, Intel Atom®, 1,66 GHz, 25,6 cm (10.1"), 1024 x 600 pixels, 1 GB, Windows XP Home Edition

Long summary description ASUS Eee PC 1000HE Intel Atom® N280 Netbook 25,6 cm (10.1") 1 GB DDR2-SDRAM Windows XP Home Edition Pink:
This is an auto-generated long summary of ASUS Eee PC 1000HE Intel Atom® N280 Netbook 25,6 cm (10.1") 1 GB DDR2-SDRAM Windows XP Home Edition Pink based on the first three specs of the first five spec groups.

ASUS Eee PC 1000HE. Product type: Netbook. Processor family: Intel Atom®, Processor model: N280, Processor frequency: 1,66 GHz. Display diagonal: 25,6 cm (10.1"), Display resolution: 1024 x 600 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Operating system installed: Windows XP Home Edition. Product color: Pink. Weight: 1,45 kg

Design
Product type *
Netbook
Product color *
Pink
Display
Display diagonal *
25,6 cm (10.1")
Display resolution *
1024 x 600 pixels
Native aspect ratio
5:3
Processor
Processor manufacturer *
Intel
Processor family *
Intel Atom®
Processor model *
N280
Processor cores
1
Processor threads
2
Processor frequency *
1,66 GHz
Processor cache
0,512 MB
Processor cache type
L2
Processor front side bus
667 MHz
Processor lithography
45 nm
Processor operating modes
32-bit
Processor series
Intel Atom N200 Series
Processor codename
Diamondville
Bus type
FSB
FSB Parity
No
Stepping
C0
Thermal Design Power (TDP)
2,5 W
Tjunction
90 °C
Number of Processing Die Transistors
47 M
Processing Die size
26 mm²
CPU multiplier (bus/core ratio)
10
ECC supported by processor
No
Memory
Internal memory *
1 GB
Internal memory type
DDR2-SDRAM
Storage
HDD speed
5400 RPM
HDD size
2.5"
SSD capacity
160 GB
Card reader integrated
Yes
Audio
Audio system
Hi-Definition Audio CODEC
Built-in microphone
Yes
Camera
Front camera resolution (numeric)
1,3 MP
Network
Wi-Fi
Yes
Ethernet LAN
Yes
Bluetooth
Yes
Bluetooth version
2.1+EDR
Ports & interfaces
USB 2.0 ports quantity *
3
Ethernet LAN (RJ-45) ports
1
VGA (D-Sub) ports quantity
1
Headphone outputs
3.5
Microphone in
Yes
Charging port type
DC-in jack
Software
Operating system installed *
Windows XP Home Edition
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
No
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
No
Execute Disable Bit
Yes
Thermal Monitoring Technologies
Yes
Processor package size
22 x 22 mm
Supported instruction sets
SSE2, SSE3, SSSE3
Processor code
SLGL9
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
No
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
41411
Conflict-Free processor
No
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
6
Battery life (max)
9,5 h
Weight & dimensions
Width
266 mm
Depth
191,2 mm
Height
38 mm
Weight *
1,45 kg
Other features
Wireless technology
802.11b/g/n
Display
LCD
Compatible operating systems
- Windows XP Home - GNU Linux
Source Review comments Score
thebestcasescenario.com
Updated:
2011-08-07 03:09:09
Asus 1000HE Eee PC Netbook review. Retails for $38510 inch LED backlit WSVGA screen (1024x600) Intel ATOM N280 processor 1.66GHz 1GB DDR2 memory (expandable to 2GB, which I did) 160GB HDD built in plus 10GB Eee Online Storage Windows XP Home w/SP3 Wire...
0%
brighthub.com
Updated:
2011-08-07 03:09:11
For a couple of months Asus Eee 1000HE is topping all the reviews on the Internet and in the printed media. We give this little dragon from Taiwan a detailed look and see if it meets (or maybe exceeds) our expectations. IntroductionIn search of a good...
80%
maximumpc.com
Updated:
2011-08-07 03:09:14
Faster. Better. Longer-lasting Asus’s Eee PC kicked off the netbook craze in 2007, and now the grandmaster of small-and-shiny returns with its best Eee ever. The 1000HE combines the 901’s extra-long battery life with the power and capacity of the 1002H...
Good Great battery life; comfortable keyboard. Speedy and roomy.
Bad Glossy finish attracts fingerprints; the touch pad is occasionally wonky.
90%
anandtech.com
Updated:
2011-08-07 03:09:16
When the first low-cost "computing appliances" arrived in 2007 as solutions to the non-profit OLPC (One Laptop Per Child) initiative, few realized a new class of computer was emerging. As frequent travelers to Asian shows and markets, many of the Anand...
0%
justechn.com
Updated:
2011-08-07 03:09:18
The company that started the Netbook craze is at it again. The Asus 1000HE is a slight upgrade to its predecessor the 1000H. With this new Netbook comes an improved keyboard, longer battery life, and a faster processor.FeaturesWindows XP Home9.5 hours of...
Bottom line The Asus 1000HE performed really great with its intended purpose. The new keyboard is a good improvement and the battery life is outstanding. Even though the 3DMark and PCMark scores were really low it was still able to play a 480p video without any tr...
85%
pcworld.in
Updated:
2011-08-07 03:09:21
Specifications Performance Check out...
Bottom line The Asus Eee PC 1000HE is one of the best Asus netbook out there, with its 10.1-inch screen. You can squeeze up to 8 hours of nonstop usage from its 6-cell battery, and it has a pretty large touchpad to work with. Slightly expensive compared to the...
80%
wi-fiplanet.com
Updated:
2011-08-07 03:09:23
Users needs and vendors hardware configurations are different enough so that you rarely hear someone try to pick a single "best" desktop or notebook PC. But the netbook category is so clearly defined--with so many compact, convenient mini-laptops wit...
0%
hardwarecentral.com
Updated:
2011-08-07 03:09:26
Everybodys gone nutty over netbooks, and Asus’ 10-inch flagship shows why. But how will the Eee fare with newer models and lower prices on the horizon?...
87%
techtree.com
Updated:
2011-08-07 03:09:30
Asus seems to be expanding its Eee PC line up at an exponential rate with new variants being announced every couple of months. Today we are reviewing the Asus 1000 HE, which is an upgrade to Asus first hit model the 1000H. So whats new in this o...
Good Improved keypad, longer battery life, solid build, super hybrid engine...
Bad Looks a bit dull, price should be lower...
Bottom line Asus seems to be expanding its Eee PC line up at an exponential rate with new variants being announced every couple of months. Today we are reviewing the Asus 1000 HE, which is an upgrade to Asus first hit model the 1000H. So whats new in this o...
80%
notebookcheck.net
Updated:
2011-08-07 03:09:32
Asus offers an almost unmanageable range of mini-notebooks by now. One among the many, the Asus Eee PC 1000HE "netbook", now shines with Intels updated N280 Atom CPU and a 6-cell battery, making it an attractive endurance runner variant. Please read...
Good Extremely long battery life, Solid chassis, Good, matt display, Good distribution of ports, Quiet operating noise under low work load, Good Keyboard...
Bad The test model temporarily had a loud crackling of the hard disk, The touch pad takes getting used to, Display brightness suited for outdoor usage can only be reached at one's own risk via the eeectl tool...
Bottom line Whoever is looking for an especially enduring netbook should definitely shortlist the Asus Eee PC 1000HE. Even if the design might not be everybody's taste battery life and build quality can be very convincing. Moreover, the matt display with strong contr...
84%
ld2.ciol.com
Updated:
2011-08-07 03:09:35
The ASUS 1000HE is the latest in the Eee PC netbook line, and like its other siblings, it offers amazing performance but it was its battery backup which left us spellbound.It has the traditional netbook configuration with the Intel Atom N270 @1.6...
0%
Osnews.com
Updated:
2011-08-07 03:09:37
The Acer Aspire reviews were getting a little old, so instead of adding yet another anectode of the popular netbook, I thought Id shake things up a little by giving my view of Asus slightly more expensive (but worth the extra money) EeePC 1000 HE for...
Bottom line The Asus EeePC 1000 HE is a good-looking piece of hardware, for one, for two, it runs just as well if not better than other computers of similar caliber, and for three, it includes more for your money than really any other netbook Ive seen. I will be...
0%
thetechzone.com
Updated:
2011-08-07 03:09:40
Netbooks are getting incredibly popular these days, because so many people don’t want to bother lugging around a larger notebook PC just to check up on some email or to watch a random YouTube video. At the same time, the mobile experience of a BlackBe...
Good LED backlit display, Great chiclet keyboard and trackpad, Lots of battery life, Excellent build quality...
Bad Screen resolution is too low, Multi-touch trackpad can be a little finicky, Minimal bundled accessories...
Bottom line It’s quite clear that the netbook market is here to stay and the manufacturers will constantly be improving on their products to better compete against one another. Trying to make a buck selling netbooks is arguably more difficult than doing the sam...
93%
Geek.com
Updated:
2011-08-07 03:09:42
The first time people laid eyes on the Asus Eee PC 1000HE, at CES 2009, it was clear that this was going to be the next netbook to beat. The 1000HE follows up the 10-inch 1000H, which was a major hit, as well as systems that branched off the 1000x tree...
0%
Digitaltrends.com
Updated:
2011-08-07 03:09:45
Though notebook manufacturers have managed to make netbooks ultra portable by shrinking down just about everything and doing away with nonessentials like optical drives, one aspect of being small has also been the Achilles Heel of the netbook: battery...
80%
futurelooks.com
Updated:
2011-08-07 03:09:47
While I certainly have reason to believe that netbooks are already obsolete, it is good to see that the market isn’t getting too stagnant. The manufacturers are constantly upping the ante, granting us access to new features and better performance. On...
Bottom line Is the Asus Eee PC 1000HE particularly revolutionary? I wouldn’t say that. It doesn’t offer the same kind of shock to the system or innovation to the market as something like the Eee PC Tablet that we saw at CES 2009 in Las Vegas. Instead, this Eee P...
95%
v3.co.uk
Updated:
2011-08-07 03:09:50
The Eee PC 1000HE from Asus is the latest addition to the firms line-up of low-cost netbooks. With a 10in display, larger keyboard and larger battery than many earlier models, the new system should prove more attractive for those seeking a lightweight...
Good Real-world battery life of over four hours; comfortable keyboard for typing...
Bad Dense battery pushes weight up to 1.45kg; no 3G modem option...
Bottom line The Asus Eee PC 1000HE stands out from the mini laptop crowd thanks to an impressive battery life and a decent keyboard for typing. The battery pushes up the weight to about 1.45kg, but this model is a good choice for those needing the option to work...
80%
stuff.tv
Updated:
2011-08-07 03:09:52
Asus has got some pretty nifty Atom-based tech coming up, including the funky touchscreen T91, ludicrously luxurious S121 and eccentric Eee Keyboard. But we shouldn’t forget its most popular netbook, its rank and file – the 10in 1000 series.Lacking the...
Good Enormous battery life. Wireless N. Faster CPU...
Bad Windows only. Spongy keyboard. Not many overall improvements...
Bottom line A much improved battery and faster performance can’t hide the fact that this is a stopgap Eee PC...
80%
laptoplogic.com
Updated:
2011-08-07 03:09:55
Asus continues to define the netbook standard with the new Eee PC 1000HE. Although the difference compared to previous 10-inch models is quite miniscule it continues in the Eee PC tradition of providing good value for your money. One of the improveme...
Good Impressive Battery Life, Great Keyboard/Trackpad Combination, Solid Design and Build Quality, Very Affordable...
Bad Glossy Surfaces, Bulkier than Average...
84%
vr-zone.com
Updated:
2011-08-07 03:10:00
At the Computex Show in Taipei last year, ASUS launched their 1000 series Eee PC that features a 10-inch screen and 1.6 GHz Intel Atom CPU. And last month the manufacturer unveiled their latest 1000HE model which features the new Intel Atom 280 proces...
Bottom line In the first part of the review we looked at each boards features, layout and BIOS. Next, well be looking at how these 5 boards stack up in terms of performance and overclocking capabilities.All other factors being constant, we arent expecting any s...
81%
hothardware.com
Updated:
2011-08-07 03:10:05
Asus continues to broaden their Eee PC line of netbooks, as we roll through the first quarter of 2009. Clearly, however, Asus was aiming more for evolutionary than revolutionary with its latest Eee PC 1000HE. Even though its largely unchanged from i...
Bottom line All things considered, we think the Asus Eee PC 1000HE is a surefire top-seller at just under $400. Windows XP Home runs perfectly smooth in everyday scenarios, and even when pushed, this machine responded admirably. Of course, you should realize that...
0%
tomshardware.com
Updated:
2011-08-07 03:10:07
Vendors of small, light and allegedly underpowered netbooks promote them as browsing tools, best suited for web browsing and email.They’re only...
Bottom line The ASUS Eee PC 1000HE’s battery life is nothing short of spectacular. It also provides quite acceptable performance for most business computing tasks. I wouldn’t hand it to a heavy duty spreadsheet or database user, but for the average office...
0%
wired.com
Updated:
2011-08-07 03:10:09
Asus basically invented the netbook, so it didnt surprise us when the companys latest Eee PC opened a can of whoop-ass on its competitors. From the outside, the 1000HE doesnt look much different from other models in the diminutive Eee line. But its...
Good The first netbook to feature the new Atom N280 chip. MMC and SD media reader slots. Attractive, pearly finish. Decent 1.3megapixel webcam...
Bad At 3.1 pounds, it's one of the heaviest puppies in the netbook litter. Lame keyboard...
80%
Techreport.com
Updated:
2011-08-07 03:10:14
I cant live without a laptop. Im not sure when it happened, but somewhere along the line, something clicked inside my brain. I realized that most of the tasks for which I was using a desktop PC could be accomplished by a smaller, more efficient, and...
Bottom line The Eee PC 1000HE wont usher in a new revolution for netbooks, but thats hardly the point of this model. As a modest update on an already familiar platform, the 1000HE succeeds in improving the areas that are most important to netbook owners. The key...
0%
techworld.com
Updated:
2011-08-07 03:10:16
While the previous Asus Eee PC 1000 offered a solid netbook, Acer's Aspire One stole all the attention with its lean and incredibly affordable approach. With the latest incarnation of the Eee PC 1000, the "HE" might as well stand for "Holy Enhancement...
Bottom line The Asus Eee PC 1000HE is a fairly solid - and sizable - jump over what's come out just a few months earlier, and is well worth a look...
0%
Laptopmag.com
Updated:
2011-08-07 03:10:18
Page 6: Image GalleryPage 7: Specs / Manuals...
Good Improved keyboard, More than 7 hours of battery life, Slightly faster processor than other netbooks, Easily upgradable...
Bad Relatively heavy and bulky...
Bottom line What a difference a better keyboard makes. On paper the ASUS Eee PC 1000HE ($399) is nearly identical to its predecessor, the 1000H. It has the same attractive, high-gloss chassis, the same 10-inch, LED-backlit display, and the same 1GB of RAM and 160G...
80%
pcworld.com_techhive.com
Updated:
2011-08-07 03:10:21
The streamlined and redesigned Asus Eee PC 1000HE takes no prisoners. While the previous Asus Eee PC 1000 offered a solid netbook, Acers Aspire One stole all the attention with its lean and incredibly affordable approach. With the latest incarnation o...
Good A vastly better keyboard than previous Eee PCs, Crisp backlit LED screen...
Bad Slightly twitchy trackpad...
0%
pcmag.com
Updated:
2011-08-07 03:10:23
ASUS is well into double digits in the number of netbook variants it has launched, and this seasoning has finally paid off with its best one yet. Whats more, the ASUS EeePC 1000HE ($400 street) dethrones the MSI Wind as the leader of the pack of pi...
Good Effectively concealed six-cell battery. Excellent battery life. Uses the newest Intel Atom processor. Price is as competitive as that of the Acer Aspire One. New keyboard design. Gesture touchpad.
Bad No real performance benefits over the N270 processor.
Bottom line The ASUS EeePC 1000HE is the best netbook package that money can buy right now...
90%
notebookreview.com
Updated:
2011-08-07 03:10:25
The Eee PC 1000HE is the latest netbook refresh from ASUS that offers a revamped chicklet style keyboard and the new Intel Atom N280 processor. The exterior and interior look nearly identical to the 1000HA and 901, so if you liked the old style you wi...
Good Awesome battery life (7 hours and 36 minutes under normal use!), Comfortable new keyboard design, Faster Intel N280 Atom processor...
Bad Elantech touchpad has some minor lag under fast movement, Processor, although faster, still isnt very powerful, Not as small as Sony VAIO P...
Bottom line ASUS made some good improvements to the 1000HE, most notably the newer keyboard. The keyboard is more comfortable to type on over the old style and the improved spacing helps to reduce typing errors. The design has few changes, with some areas gaining glo...
0%
computershopper.com
Updated:
2011-08-07 03:10:27
The Asus Eee PC 1000HE doesnt mess with success—it just tweaks it. This updated $399 netbook builds on the design of the popular Eee PC 1000H by improving the keyboard (goodbye, misplaced right-Shift key!) and offering enhanced battery...
Good Excellent battery life; comfortable keyboard; very good audio; multitouch touch pad; easy access to power-saving options...
Bad Stiff touch-pad buttons; no ExpressCard slot...
Bottom line The best Eee PC yet, Asus has tweaked the 1000HE to near-perfection...
90%
toptenreviews.com
Updated:
2011-10-12 01:07:33
Netbooks are a mixed bag of features. They are a little of everything thrown together to make a quality computing device. The Asus Eee PC 1000HE is a mixed bag of good and bad, but that doesn’t mean it isn’t a worthy option. This highly portable device...
Good A lengthy battery life allows for long computing use...
Bad The processor has no benefits to the user.
Bottom line A great netbook for the basic features but lacks any type of bells and whistles...
63%
Brand Image Article code product Stock Price from
ASUS Eee PC 1000HE Intel Atom® N280 Netbook 25,6 cm (10.1") 1 GB DDR2-SDRAM Windows XP Home Edition Blue ASUS Eee PC 1000HE Intel Atom® N280 Netbook 25,6 cm (10.1") 1 GB DDR2-SDRAM Windows XP Home Edition Blue
(show image)
90OA17B52111735E20JQ Eee PC 1000HE 0.00
(excl. VAT)
0 (incl. VAT)