Ricoh logo

Ricoh Aficio GX 5050N Color 3600 x 1200 DPI A4

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33681
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Ricoh Aficio GX 5050N Color 3600 x 1200 DPI A4:

Ricoh Aficio GX 5050N, Laser, Color, 3600 x 1200 DPI, A4, 30 ppm, Duplex printing

Long summary description Ricoh Aficio GX 5050N Color 3600 x 1200 DPI A4:

Ricoh Aficio GX 5050N. Print technology: Laser, Color. Maximum duty cycle: 20000 pages per month. Maximum resolution: 3600 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 30 ppm, Duplex printing

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.