location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech Mobile Pro Headset Bluetooth Wireless Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Mobile Pro Headset Bluetooth
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
980444-0914 show
Show alternative article codes used in the online market place
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 139223
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Logitech Mobile Pro Headset Bluetooth Wireless Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Silver Headset
  • - Wireless Bluetooth 10 m
  • - Lithium-Ion (Li-Ion)
More>>>
Short summary description Logitech Mobile Pro Headset Bluetooth Wireless Silver:
This short summary of the Logitech Mobile Pro Headset Bluetooth Wireless Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech Mobile Pro Headset Bluetooth, Wireless, 30 g, Headset, Silver

Long summary description Logitech Mobile Pro Headset Bluetooth Wireless Silver:
This is an auto-generated long summary of Logitech Mobile Pro Headset Bluetooth Wireless Silver based on the first three specs of the first five spec groups.

Logitech Mobile Pro Headset Bluetooth. Product type: Headset. Connectivity technology: Wireless, Bluetooth, Wireless range: 10 m. Weight: 30 g. Product color: Silver

Performance
Product type *
Headset
Headset type
Binaural
Product color *
Silver
Certification
Bluetooth 1.2
Ports & interfaces
Connectivity technology *
Wireless
Bluetooth
Yes
Wireless range
10 m
Battery
Battery technology
Lithium-Ion (Li-Ion)
Talk time
10 h
Standby time
300 h
Weight & dimensions
Weight
30 g
Other features
Compatibility
Multi
Source Review comments Score
v3.co.uk
Updated:
2011-10-03 23:25:55
A Bluetooth headset for mobile phones...
80%
Brand Image Article code product Stock Price from
Logitech Mobile Freedom™ Headset Wireless Bluetooth Logitech Mobile Freedom™ Headset Wireless Bluetooth
(show image)
980228-1914 Mobile Freedom™ Headset 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)