Durable 238301, Black, Polypropylene (PP), 25 sheets, 200 cards, 255 mm, 145 mm
Durable 238301. Product color: Black, Material: Polypropylene (PP), Sheets quantity: 25 sheets. Height: 255 mm, Width: 145 mm, Card size: 57 x 90 mm