Thomson logo

Thomson DS150CD home audio system Home audio tower system 120 W Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
92164
Info modified on:
25 Oct 2019, 14:36:14
Short summary description Thomson DS150CD home audio system Home audio tower system 120 W Black:

Thomson DS150CD, Home audio tower system, Black, 120 W, 2-way, 40 W, FM

Long summary description Thomson DS150CD home audio system Home audio tower system 120 W Black:

Thomson DS150CD. Type: Home audio tower system, Product color: Black. RMS rated power: 120 W, Speaker type: 2-way, Subwoofer RMS power: 40 W. Supported radio bands: FM. Display type: LCD, Backlight color: White. Power source type: AC

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.