AEG logo

AEG 7060DM aluminium Built-in Silver 600 m³/h

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
43092
Info modified on:
21 Oct 2022, 10:14:32
Short summary description AEG 7060DM aluminium Built-in Silver 600 m³/h:

AEG 7060DM aluminium, 600 m³/h, Recirculating, 55 dB, Built-in, Silver, Rotary

Long summary description AEG 7060DM aluminium Built-in Silver 600 m³/h:

AEG 7060DM aluminium. Maximum extraction power: 600 m³/h, Type of extraction: Recirculating, Noise level: 55 dB. Type: Built-in, Product color: Silver, Control type: Rotary. Grease filter type: Metal, Number of filters: 1 pc(s). Bulb power: 10 W, Number of bulbs: 2 bulb(s), Bulb type: Halogen. Motor power: 290 W

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.