location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark 100XL ink cartridge 1 pc(s) Original Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
100XL
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
14N1068E show
Show alternative article codes used in the online market place
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 101037
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Feb 2024 10:58:55
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lexmark 100XL ink cartridge 1 pc(s) Original Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original
  • - Printing colors: Black
  • - 1 pc(s)
More>>>
Short summary description Lexmark 100XL ink cartridge 1 pc(s) Original Black:
This short summary of the Lexmark 100XL ink cartridge 1 pc(s) Original Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark 100XL, Black, Pigment-based ink, 1 pc(s)

Long summary description Lexmark 100XL ink cartridge 1 pc(s) Original Black:
This is an auto-generated long summary of Lexmark 100XL ink cartridge 1 pc(s) Original Black based on the first three specs of the first five spec groups.

Lexmark 100XL. Black ink type: Pigment-based ink, Printing colors: Black, Quantity per pack: 1 pc(s)

Features
Black ink type
Pigment-based ink
Compatibility *
Lexmark Impact S305, Intuition S505, Interpret S405, Prospect Pro205, Interact S605, Prevail Pro705, Prestige Pro805, Platinum Pro905, Value Ink Prevail Pro709, Pinnacle Pro901, Genesis S815, Impact S305, Interpret S405, Intuition S505, Prospect Pro205, Value Ink Interpret S409, Value Ink Prospect Pro209
Quantity per pack *
1 pc(s)
Type *
Original
Ink type
Pigment-based ink
Printing colors *
Black
Features
Country of origin
Philippines, Singapore
Printing material shelf life
2 year(s)
Weight & dimensions
Package width
98 mm
Package depth
32 mm
Package height
140 mm
Package weight
70 g
Logistics data
Quantity per pallet
2880 pc(s)
Other features
Page yield footnote
510
Quantity outer carton
48 pc(s)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 2 distributor(s)