location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

ETNA A025V Avance gas heater solo (62 cm) Silver Built-in 4 zone(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ETNA Check ‘ETNA’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
A025V Avance gas heater solo (62 cm)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A025VZT
Category:
Cooking appliance, or the flat top part of a cooker, with hotplates or burners.
Hobs Check ‘ETNA’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ETNA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15828
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Oct 2019 15:04:49
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description ETNA A025V Avance gas heater solo (62 cm) Silver Built-in 4 zone(s):
This short summary of the ETNA A025V Avance gas heater solo (62 cm) Silver Built-in 4 zone(s) data-sheet is auto-generated and uses the product title and the first six key specs.

ETNA A025V Avance gas heater solo (62 cm), Silver, Built-in, Gas, 4 zone(s), 560 mm, 490 mm

Long summary description ETNA A025V Avance gas heater solo (62 cm) Silver Built-in 4 zone(s):
This is an auto-generated long summary of ETNA A025V Avance gas heater solo (62 cm) Silver Built-in 4 zone(s) based on the first three specs of the first five spec groups.

ETNA A025V Avance gas heater solo (62 cm). Product color: Silver, Appliance placement: Built-in, Hob type: Gas. Width: 560 mm, Depth: 490 mm, Height: 45 mm

Brand Image Article code product Stock Price from
ETNA

ETNA A022H/V Avance gas heater solo (62 cm) Silver Built-in 4 zone(s)
(show image)
A022V A022H/V Avance gas heater solo (62 cm) 0.00
(excl. VAT)
0 (incl. VAT)
ETNA

ETNA A812H/V Avance gas heater Silver Built-in 4 zone(s)
(show image)
A812H A812H/V Avance gas heater 0.00
(excl. VAT)
0 (incl. VAT)
ETNA

ETNA T012VW Trendline gas heater solo (58 cm) Silver Built-in 4 zone(s)
(show image)
T012VW T012VW Trendline gas heater solo (58 cm) 0.00
(excl. VAT)
0 (incl. VAT)
ETNA

ETNA A822V Avance gaskookplaat voor combinatie met elektro-oven Silver Built-in Gas 4 zone(s)
(show image)
A822VRVS A822V Avance gaskookplaat voor combinatie met elektro-oven 0.00
(excl. VAT)
0 (incl. VAT)
ETNA

ETNA EN1023 Avance glass gas heater solo (62 cm) Black Built-in 3 zone(s)
(show image)
EN1023 EN1023 Avance glass gas heater solo (62 cm) 0.00
(excl. VAT)
0 (incl. VAT)
ETNA

ETNA A024V RVS Avance gas heater solo (62 cm) Silver Built-in 4 zone(s)
(show image)
A024VRVS A024V RVS Avance gas heater solo (62 cm) 0.00
(excl. VAT)
0 (incl. VAT)
ETNA

ETNA A812V RVS Avance gas heater Silver Built-in 4 zone(s)
(show image)
A812VRVS A812V RVS Avance gas heater 0.00
(excl. VAT)
0 (incl. VAT)
ETNA

ETNA EN1024 Avance glass gas heater solo (62 cm) Black Built-in 4 zone(s)
(show image)
EN1024 EN1024 Avance glass gas heater solo (62 cm) 0.00
(excl. VAT)
0 (incl. VAT)
ETNA

ETNA T007H Trendline gas heater solo (58 cm) Silver Built-in 4 zone(s)
(show image)
T007HWT T007H Trendline gas heater solo (58 cm) 0.00
(excl. VAT)
0 (incl. VAT)
ETNA

ETNA A822V Avance gaskookplaat voor combinatie met elektro-oven Silver Built-in Gas 4 zone(s)
(show image)
A822VZT A822V Avance gaskookplaat voor combinatie met elektro-oven 0.00
(excl. VAT)
0 (incl. VAT)