HP logo

HP AU094AA mouse USB Type-A Optical

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
65938
Info modified on:
10 Jul 2023, 20:18:06
End of life date:
29 Jun 2011
Guarantee:
HP's Input/Output devices have a one-year limitedor theremaining for the HP product in which it is installed. Technical support is available seven days a week, 24 hours a day, as well as in online support forums. Certain restrictions and exclusions apply.
NOTE: Certain restrictions and exclusions apply.
Long product name HP AU094AA mouse USB Type-A Optical:

HP Merlot Optical Mouse

HP AU094AA mouse USB Type-A Optical:






Short summary description HP AU094AA mouse USB Type-A Optical:

HP AU094AA, Optical, USB Type-A, Pink

Long summary description HP AU094AA mouse USB Type-A Optical:

HP AU094AA. Movement detection technology: Optical, Device interface: USB Type-A, Buttons quantity: 3, Scroll type: Wheel. Power source: Cable. Product color: Pink

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.