location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Area CST1980SLIMP mobile phone case Purple

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Area Check ‘Area’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CST1980SLIMP
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CST1980SLIMP
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Area: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 41224
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:37:41
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Area CST1980SLIMP mobile phone case Purple
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Any brand
  • - Leatherette
  • - Purple
  • - Dust resistant, Scratch resistant
More>>>
Short summary description Area CST1980SLIMP mobile phone case Purple:
This short summary of the Area CST1980SLIMP mobile phone case Purple data-sheet is auto-generated and uses the product title and the first six key specs.

Area CST1980SLIMP, Any brand, Purple

Long summary description Area CST1980SLIMP mobile phone case Purple:
This is an auto-generated long summary of Area CST1980SLIMP mobile phone case Purple based on the first three specs of the first five spec groups.

Area CST1980SLIMP. Brand compatibility: Any brand, Surface coloration: Monochromatic, Product color: Purple

Features
Material *
Leatherette
Product color *
Purple
Surface coloration
Monochromatic
Features
Brand compatibility *
Any brand
Protection features
Dust resistant, Scratch resistant
Packaging data
Quantity per pack
1 pc(s)
Brand Image Article code product Stock Price from
Area CSTTPUC2050BKK mobile phone case 14 cm (5.5") Flip case Black Area CSTTPUC2050BKK mobile phone case 14 cm (5.5") Flip case Black
(show image)
CSTTPUC2050BKK CSTTPUC2050BKK 0.00
(excl. VAT)
0 (incl. VAT)
Area CSTUNILB mobile phone case 11,9 cm (4.7") Pull case Blue Area CSTUNILB mobile phone case 11,9 cm (4.7") Pull case Blue
(show image)
CSTUNILB CSTUNILB 0.00
(excl. VAT)
0 (incl. VAT)