location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung Omnia i900 8GB 8,89 cm (3.5") 1440 mAh Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Omnia
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Omnia i900 8GB
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SGH-I900-8GB
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 61191
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Samsung Omnia i900 8GB 8,89 cm (3.5") 1440 mAh Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 8,89 cm (3.5") 240 x 400 pixels
  • - Bluetooth 2.0+EDR
  • - Single camera
  • - Lithium-Ion (Li-Ion) 1440 mAh
More>>>
Short summary description Samsung Omnia i900 8GB 8,89 cm (3.5") 1440 mAh Black:
This short summary of the Samsung Omnia i900 8GB 8,89 cm (3.5") 1440 mAh Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung Omnia i900 8GB, 8,89 cm (3.5"), 240 x 400 pixels, Black

Long summary description Samsung Omnia i900 8GB 8,89 cm (3.5") 1440 mAh Black:
This is an auto-generated long summary of Samsung Omnia i900 8GB 8,89 cm (3.5") 1440 mAh Black based on the first three specs of the first five spec groups.

Samsung Omnia i900 8GB. Display diagonal: 8,89 cm (3.5"), Display resolution: 240 x 400 pixels. Rear camera type: Single camera. Battery capacity: 1440 mAh. Product color: Black. Weight: 125 g

Display
Display diagonal *
8,89 cm (3.5")
Panel type
TFT
Display resolution *
240 x 400 pixels
Display number of colors
65536 colours
Storage
Internal memory
8192 MB
Camera
Rear camera resolution
2560 x 1920 pixels
Digital zoom
4x
Front camera type *
Single camera
Rear camera flash *
Yes
Video capture resolution (max)
640 x 480 pixels
Rear camera type *
Single camera
Auto focus
Yes
Built-in camera
Yes
Network
2G standards
Edge, GPRS
Data network
3G
Bluetooth *
Yes
Bluetooth version
2.0+EDR
Ports & interfaces
USB 2.0 ports quantity
1
Headphone connectivity
3.5 mm
Messaging
Multimedia Messaging Service (MMS)
Yes
Text prediction system
Yes
Text prediction system type
T9
Design
Form factor *
Bar
Product color *
Black
Performance
Video call
Yes
Personal info management (PIM)
Alarm clock, Calculator, Calendar, Countdown timer, Notes, Stopwatch, To-do list
Speakerphone
Yes
Vibrating alert
Yes
Navigation
GPS (satellite)
Yes
Position location *
Yes
Multimedia
FM radio
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity *
1440 mAh
Talk time (2G)
6,5 h
Standby time (2G)
450 h
Weight & dimensions
Width
56,9 mm
Depth
12,5 mm
Height
112 mm
Weight *
125 g
Other features
Touchscreen
Yes
Music player
Yes
Ringer type
Polyphonic
Java technology
Yes
Source Review comments Score
cgena.com
Updated:
2013-11-09 05:55:39
Samsung Omnia i900 is one of the hottest phone of 2008. , a Latin word that means "everything" and, very much unlike the hyped up , it gives everything you'd expect from a high end and pricey phone. . Though i'm quite sure that the perfect phone is yet...
0%
accessorygeeks.com
Updated:
2013-11-09 05:55:39
Verizon Wireless has yet another touch –screen phone to offer like the new Samsung Omnia. The Samsung Omnia has a more spacious touch-screen so everything is more evened out. Users can even customize the Samsung Omnia’s Home screen to their own liking...
0%
pocketpcthoughts.com
Updated:
2013-11-09 05:55:39
Ive posted news on the Samsung Omnia over the last few months and found it to be interesting enough to purchase. What I found when I opened the box got me excited to be using Windows Mobile again, something I doubted could ever happen. Read on for my...
Good Fun to use & responsive, Sleek design, Innovative valueadded features (e.g. flashlight, haptic feedback).
Bad Widget Bar: full of promise, low on usability, No multitouch ability, Price and availability.
Bottom line Ive posted news on the Samsung Omnia over the last few months and found it to be interesting enough to purchase. What I found when I opened the box got me excited to be using Windows Mobile again, something I doubted could ever happen. Read on for my...
0%
g4tv.com
Updated:
2013-11-09 05:55:39
Video Review: Its Gadget Pr0n time and our review of the new Samsung Omnia phone might peak your interest with its large touchscreen, support of Windows Mobile, 5 megapixel camera, and built-in Wi-Fi...
83%
pcworld.com_techhive.com
Updated:
2013-11-09 05:55:39
Though it has been on the market in Europe and Asia for months, the Samsung Omnia debuted in the United States on Verizons 3G network only a couple of days before Thanksgiving 2008. Available for $249 (with a two-year contract), the sophisticated Omni...
Good Gorgeous QVGA screen, Excellent camera...
Bad Interface can be slow, No 3.5mm headphone jack...
0%
gizmodo.com
Updated:
2013-11-09 05:55:39
Samsung Omnia for Verizon, a touchscreen Windows Mobile 6.1 phone that's been slicked up with Samsung's TouchWiz UI and a five-megapixel camera, plus it's that rare Verizon beast that also packs Wi-Fi. Price: $250 after two-year contrac...
Bottom line The Omnia is a Windows Mobile 6.1 phone, so at the basic level, you know what you're getting. The difference between it and basically every other WinMo 6.1 phone lies in the TouchWiz UIcing that's been slathered on top, and the hardware. If...
0%
insidehw.com
Updated:
2013-11-09 05:55:39
After interesting HTC PDAs we got in our test lab one more device from the same category that we’ve been waiting with great impatience. With launching of Omnia, Samsung joined to, more and more, interesting race for the best PDA device on the market. H...
Bottom line When we sum everything said, we can only conclude that Samsung succeeded to create true “Swiss knife” in domain of PDA devices. For price around 500€ Samsung Omnia i900 can do so much, and is up to you to use all those possibilities accor...
0%
absolutegadget.com
Updated:
2013-11-09 05:55:40
The camera is also a major plus-point on this phone, with a 5-megapixel sensor. You’ll still find digital noise at low light levels, but image quality proved great when out and about during daylight. The removable memory card also comes in handy, as y...
50%
techtree.com
Updated:
2013-11-09 05:55:40
Its been over a month since I reviewed the Samsung TouchWiz F480 and the more I used the phone I realized that the full touch interface from Samsung was worthy of appreciation. Now weve got our hands on the Olympiad i900 from Samsung, better known a...
Good Good build quality, 3.2-inch screen, 624MHz Marvell Processor, 5MP Camera, Wi-Fi, 8GB Internal Storage, DivX/XviD support, A-GPS, TV-Out.
Bad Small Optical Trackpad, TouchWiz cant be configured, Small virtual touch keypad (portrait), Memory card slot not hot-swappable.
Bottom line The Samsung Omnia sells for Rs.33,500 with a 1-year warranty. After seeing the price of the TouchWiz F480, a non Windows Mobile device from Samsung for under 20K, this pricing seems rather steep. The phone does have a lot to offer with regard to its f...
60%
brighthand.com
Updated:
2013-11-09 05:55:40
When the Samsung Omnia i900 was unveiled a few months ago, this smartphone's features quickly drew attention as a possible worthy competitor for the iPhone. It has a tablet shape with a relatively large touchscreen, and while it runs Windows Mobile 6...
Bottom line The Omnia i900 is a stellar piece of hardware, if you can get accustomed to its idiosyncrasies. If you can't, you'll likely end up going nuts. Love it or hate it, there's very little room in between. I've gone through both in the process of reviewing...
0%
phonedog.com
Updated:
2013-11-09 05:55:40
The Omnia is at the top of everyones list of gotta-try-it touchscreen phones. It has capable hardware and a generous screen; large and sensitive enough to compete in the iPhone-driven market. The unlocked version is pricey, but cheaper than it closes...
Good Universal landscape mode and universal landscape QWERTY; optically-enhanced action button functions as a scroller or track pad; appropriate use of haptic feedback and accelerometers; excellent 5 MP camera with LED flash, auto-focus and face detection;...
Bad Windows Mobile may be a bit cumbersome and inaccessible for some users, even with Samsungs TouchWiz UI, which is a bit bland, but better than WM default; reception problems in sketchy coverage areas; no built-in stylus sheath; volume rocker sits RIGHT...
Bottom line The Omnia is at the top of everyones list of gotta-try-it touchscreen phones. It has capable hardware and a generous screen; large and sensitive enough to compete in the iPhone-driven market. The unlocked version is pricey, but cheaper than it closest...
90%
tech2.com
Updated:
2013-11-09 05:55:40
In the I gave you my first impressions about the Samsung i900 Omnia. Now its time for a detailed review, so Ill be doing some relevant in-depth analysis of the handset and its functions as best as I can. Lets get to it. Form FactorTheres nothing t...
Good Camera is good and feature-rich, Reads popular video formats such as DivX and XviD, Plenty of storage space, Feature-rich with relevant apps...
Bad Audio player has low output, Custom keypad is much too large, Display is not too clear in sunlight, Battery life is poor with GPRS enabled, Handset gets hot with use...
Bottom line Business FeaturesSince the Omnia is a Windows Mobile device, it comes fully equipped to view all your attachments, from JPEG to MS Office docs, PDF files, and PowerPoint presentations. Configuring your email is a cinch, as the handset does it all for y...
60%
Smartdevicecentral.com
Updated:
2013-11-09 05:55:41
Samsung is already wooing potential customers with the , a successful design that offers Sprint subscribers a reasonable alternative to AT&Ts popular handset, even if the Instinct isnt a true smartphone. Now the company is aiming for the high-end ma...
0%
pcmag.com
Updated:
2013-11-09 05:55:41
REVIEW Samsung is already wooing potential Apple iPhone customers with the Instinct, a successful design that offers Sprint subscribers a reasonable alternative to AT&Ts popular handset, even if the Instinct isnt a true smartphone. Now the company...
0%
v3.co.uk
Updated:
2013-11-09 05:55:41
Samsungs Omnia smartphone seems to have been designed as the Windows Mobile answer to the iPhone. But, while it has a touch-driven display, the Omnia just cannot match the simplicity of Apples user interface. We took a brief look at the SGH-i900 Omni...
0%
stuff.tv
Updated:
2013-11-09 05:55:41
A smartphone has to live up to its name these days. It can’t just view Word documents, pick up e-mails or browse the web. No, it needs GPS, an innovative touchscreen and preferably a side order of HSDPA.The Samsung Omnia has all that, as you might g...
Good More pocketable than iPhone. Impressive interface.
Bad Strange stylus on a lanyard. Windows Mobile at its heart. Shutter lag on camera...
Bottom line A fine touchscreen phone, but held back by Windows Mobile and a slightly disappointing snapper...
80%
recombu.com
Updated:
2013-11-09 05:55:41
Samsung's first major Windows Mobile touchscreen effort boasts a 5-megapixel camera and good video and music playback. We took the Omnia out for a spin to see if it mixes business with pleasure well or if it’s just another underwhelming touchscreen pho...
Bottom line The 16GB edition of Samsung's Omnia has a lot going for it but is let down by Windows Mobile, which makes parts of the phone clunky to use. We were disappointed by the camera and lack of 3.5mm headphone jack but if you need Windows Mobile, then it’s wo...
50%
Laptopmag.com
Updated:
2013-11-09 05:55:41
Samsung’s ultra–high-end touchscreen phone brings a welcome makeover to Windows Mobile along with a sharp 5-MP camera.
Good Top-notch user interface, Wi-Fi and HSDPA (in Europe) support, Loaded with apps, Supports multiple video and audio formats...
Bad 3G doesn’t work in the U.S, Keyboard and touchscreen could be more accurate, Expensive...
Bottom line Think of it as the Windows Mobile–powered Instinct for trust fund babies. Samsung’s luxury touchscreen phone, the Omnia, is a very expensive unlocked device ($720 with 16GB of storage, $690 with 8GB) that comes with a 5-megapixel camera (with...
70%
asiaone.com
Updated:
2013-11-09 05:55:41
COMBINING work and fun in one small convenient package is certainly no easy task for any smartphone. Fortunately, Samsungs new i900 smartphone, better known as the Omnia, looks to deliver everything you need and wish for in a mobile phone.It is a uniq...
Bottom line The Samsung Omnia is really an all-in-one device that tries hard to cover all grounds. As a mobile phone, the Omnia nails it when it comes to providing exceptional call quality though it can be frustrating to text message with the phones cramped keypa...
0%
trustedreviews.com
Updated:
2013-11-09 05:55:42
Samsung's phones are as widespread and popular as Nokias these days and that success has come as a result of consistently producing sleek, good-looking handsets with mass appeal. But Samsung also wants a slice of the iPhone action, it would seem, and has...
70%
mobiletechreview.com
Updated:
2013-11-09 05:55:42
The Samsung Omnia i900 and the HTC Touch Diamond are the two hot iPhone-inspired Windows Mobile Professional slate touch screen phones for the summer of 2008. While both pervasively re-skin the less than sexy Windows Mobile OS to make it more fun, att...
90%
engadgetmobile.com
Updated:
2013-11-09 05:55:42
Samsung Omnia reviewby Chris Ziegler, posted Aug 18th 2008 at 12:59PMNo longer does Windows Mobile alone a capable smartphone make. The platforms core is as relevant, powerful, and well-supported as ever, but thats not the problem -- the real issue i...
0%
mobileburn.com
Updated:
2013-11-09 05:55:42
HTC made a big splash in the Windows Mobile world of smartphones last year when it introduced the Touch, a smartphone that was pretty much all touchscreen and was intended to be controlled with a finger. Earlier this year HTC came up big again with th...
Good Great camera, good menus and apps, massive storage capacity, Opera browser...
Bad Questionable display, relatively poor text input methods, incomplete haptic feedback...
Bottom line If you are a fan of devices like the Apple iPhone and the HTC Touch Diamond, the Samsung Omnia is probably going to capture your interest. Samsungs done a good job of layering some new functionality over what is otherwise a somewhat dated Windows Mob...
75%
slashgear.com
Updated:
2013-11-09 05:55:42
Talk about contentious: Samsung’s Omnia i900 has been heralded as everything from the best Windows Mobile smartphone yet, to the oft-fabled iPhone killer. Take a look at the spec sheet and you can see why, with a 3.2-inch touchscreen, 3G, WiFi, GPS, h...
0%
mobileblah.com
Updated:
2013-11-09 05:55:42
Translated from Greek, the name of Samsung’s new model means “everything” and its main purpose is to fully satisfy the needs of the modern cell phone user. This is a phone with a unique combination of characteristics such as 5-megapixel camera, large t...
0%
Pocketnow.com
Updated:
2013-11-09 05:55:42
I think theres an unspoken race among WinMo OEMs to add as many features as possible to new devices. And hey, were not complaining. The Omnia i900 from Samsung, which unapologetically looks like an iPhone, has a robust list of capabilities. Featu...
Good Gorgeous, thin design, Optical joystick, Lightweight, Incredible camera, Snappy performance, Fingerfriendly enhancements, Includes Opera 9.5, Great battery life, Vibration feedback helps to avoid mistaps, aGPS/WiFi/HSDPA, Good onscreen keyboard choices...
Bad No inbuilt stylus, Buggy, Pricey (unsubsidized), Fingerprint magnet, No case included, Screen resolution is a bit low, No 3G in the US, yet...
Bottom line This is going to be a really hot device, and when it comes to the US (which is still not confirmed, but quite likely), its going to sell very well. Samsung has made it very easy to love the Omnia by adding a surfeit of features that can appeal to...
90%
mobi101.com
Updated:
2013-11-09 05:55:42
Smartphone makers around the globe are tripping all over themselves in an attempt to create a phone that can compete with Apple’s iPhone. Samsung may have a winner with the Samsung i900, alternatively known as the Samsung SGH-i900 or the Samsung Omnia...
0%
mobilitytoday.com
Updated:
2013-11-09 05:55:42
Based on the most up to date Windows Mobile 6.1 Professional operating system, Samsung OMNIA gives users a mobile extension to their PC experience, with access to MS Office documents such as PowerPoint, Excel and Word. Users can also send and receive e...
0%
infosyncworld.com
Updated:
2013-11-09 05:55:43
Check out our exclusive video of the all-touch Samsung i900 Omnia, and see if you can spot Windows Mobile under that TouchWiz interface.
0%
gsmarena.com
Updated:
2013-11-09 05:55:43
The Samsung i900 Omnia has left us with nothing but good impressions. Everything about the device speaks "high-tech" - from the innovative touch interface through the rich connectivity and multimedia capabilities to the exclusive hardware characterist...
0%
theunwired.net
Updated:
2013-11-09 05:55:43
The Samsung SGH-i900 Omnia is Samsungs latest Windows Mobile smartphone, featuring a touchscreen. For a Samsung Windows Mobile smartphone, the Omnia is quite unique because so far, Samsung was pretty focused on keyboard-centric Windows Mobile smartpho...
0%
phonearena.com
Updated:
2013-11-09 05:55:43
Translated from Latin, the name of Samsung’s new model means “everything” and its main purpose is to fully satisfy the needs of the modern cell phone user. This is a phone with a unique combination of characteristics such as 5-megapixel camera, large t...
Good Allinone, DivX/XviD support, 5megapixel camera and good image quality, Excellent music sound quality, Nice earphones with a 3.5 mm adapter, Very good Internet browser...
Bad Cannot be used in direct sunlight, Not very useful Widgets, Limited accelerometer use, Not very userfriendly and personalized interface...
Bottom line Samsung has done a wonderful job in creating an all-in-one device. OMNIA truly performed very well in every aspect and offers a wonderful combination of a 5-megapixel camera, media player, internet browser and GPS navigation. All that in an attractive...
90%
hardwarezone.com.sg
Updated:
2013-11-09 05:55:43
Ask if this has been a good year for tech enthusiasts, and the general answer might have been a firm yes. As with each year, there have been some hits and misses over the past few months, but mostly hits, in our humble opinion. Leaving CommunicAsia 200...
80%
pocketpcmag.com
Updated:
2013-11-09 05:55:43
YouMail is a great, and free, voicemail service filled with features, which now include visual voicemail. Plus, this week we’ll note some more reviews and announcements of hot new devices, including a video of the Samsung Omnias touch interface...
0%
ocworkbench.com
Updated:
2013-11-09 05:55:43
Do you still want to wait for the iPhone 3G ? The Samsung OMNIA has everything packed in one single smart device that works better. Based on Windows MObile 6.1, the Samsung OMNIA does away with the rigid interface with a 3.2” WQVGA TFT LCD (240 x 40...
0%
gsmarena.com
Updated:
2013-11-09 05:55:44
Well, its the final whistle in our head-to-head. Tempted as we are to not leave it a tie and send it to a penalty shootout, we just have to pay due respect to both contenders. After all its not the score that makes the game exciting. Sometimes a dra...
0%
tech-faq.com
Updated:
2013-11-09 05:55:44
The Samsung i900 packs a lot of phone in a little bit of space. Constructed with a sturdy metallic body, the i900 pulls together all of the best features found with phones today into one simple to use package. At the same time, the unit is pretty thin...
Good Five megapixel camera ,Plenty of memory ,Full round of media features...
Bad umers who dont like Windows Mobile 6.1 may not like the unit despite the other features ,Device is at the higher end of the price range, placing it beyond some budgets...
Bottom line As is usually the case, you get what you pay for. While a little pricey, the Samsung i900 offers a lot in return. If you can swing the cost, you will love all the features.
0%
Country Distributor
United Kingdom 1 distributor(s)