location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN CS1308 KVM switch Rack mounting Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CS1308
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CS1308 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0672792106569 show
Category:
A keyboard, video, mouse (KVM) switch allows you to connect multiple computers to one keyboard, mouse, and display. You can switch between the different computers by a simple keystroke, without (un)plugging a single wire.
KVM Switches Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 150091
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:30:31
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 01 Aug 2021
Product end of life date
Bullet Points ATEN CS1308 KVM switch Rack mounting Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Rack mounting 1U Black
  • - Number of computers controlled: 8
  • - Video port type: VGA
  • - 2048 x 1536 pixels
  • - Housing material: Metal
  • - 5 W
Long product name ATEN CS1308 KVM switch Rack mounting Black :
The short editorial description of ATEN CS1308 KVM switch Rack mounting Black

8 port PS/2-USB KVM switch
More>>>
ATEN CS1308 KVM switch Rack mounting Black:
The official marketing text of ATEN CS1308 KVM switch Rack mounting Black as supplied by the manufacturer

The CS1308 KVM switch allows access and control up to 64 computers from a single console (keyboard, mouse, and monitor). As many as 8 additional switches can be cascaded (9 units in total) bringing the total number of connected computers to the maximum. The switch supports both USB and PS/2 connections for the console and computers. • One USB-PS/2 console controls 8 computers
• Cascade up to 2 levels, which only works with USB KVM cable set connections, control up to 64 computers
• Dual Interface - supports computers with PS/2 or USB keyboards and mice
• Multiplatform support - Windows 2000/XP/Vista, Linux, Mac, and Sun
• Video DynaSync™ - Exclusive ATEN technology eliminates boot-up display problems and optimizes resolution when switching between ports
• Supports USB keyboards for PC, Mac and Sun
• Auto PS/2 and USB interface detection
• USB or PS/2 keyboard and mouse emulation - computers boot even when the console focus is elsewhere
• Superior video quality - up to 2048 x 1536; DDC2B
• Computer selection via front panel pushbuttons, hotkeys and multilingual on-screen display (OSD) menu
• Two level password security - only authorized users view and control computers; up to four users and an administrator with a separate profile for each computer
• Auto Scan feature for monitoring user-selected computers
• Hot pluggable - add or remove computers without having to power down the switch
• Buzzer on/off via hotkey and OSD
• Firmware upgradeable
• No software installation required
• Designed for desktop or rack mount (19" system rack, 1U)

Short summary description ATEN CS1308 KVM switch Rack mounting Black:
This short summary of the ATEN CS1308 KVM switch Rack mounting Black data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN CS1308, 2048 x 1536 pixels, Rack mounting, 5 W, 1U, Black

Long summary description ATEN CS1308 KVM switch Rack mounting Black:
This is an auto-generated long summary of ATEN CS1308 KVM switch Rack mounting Black based on the first three specs of the first five spec groups.

ATEN CS1308. Video port type: VGA. Maximum resolution: 2048 x 1536 pixels, Scan interval: 255 s. Product color: Black, Rack capacity: 1U, Housing material: Metal. Power consumption (typical): 5 W. Sustainability certificates: RoHS, Compliance certificates: RoHS

Ports & interfaces
Number of computers controlled *
8
Keyboard port type *
No
Mouse port type *
No
Video port type *
VGA
VGA (D-Sub) ports quantity
9
DC-in jack
Yes
Network
Ethernet LAN
No
Performance
Maximum resolution *
2048 x 1536 pixels
Scan interval
255 s
Design
Rack mounting *
Yes
Rack capacity
1U
Product color *
Black
Housing material
Metal
LED indicators
Power
Display
Built-in display *
No
Power
Power consumption (typical)
5 W
Sustainability
Sustainability certificates
RoHS
Compliance certificates
RoHS
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
0 - 80%
Weight & dimensions
Width
433 mm
Depth
160 mm
Height
44 mm
Weight
1,89 kg
Packaging content
Manual
Yes
Other features
Connectivity technology
Wired
I/O ports
1 x RJ11
Compatible operating systems
Windows 2000/XP/Vista, Linux, Mac, Sun
Power requirements
DC 5.3 V
Logistics data
Harmonized System (HS) code
85176200
Brand Image Article code product Stock Price from
ATEN CS84U-AT KVM switch Black, Grey ATEN CS84U-AT KVM switch Black, Grey
(show image)
CS84U-AT CS84U-AT 0.00
(excl. VAT)
0 (incl. VAT)
ATEN CS74U-AT KVM switch Grey ATEN CS74U-AT KVM switch Grey
(show image)
CS74U-AT AT-CS74U 0.00
(excl. VAT)
0 (incl. VAT)
ATEN CS72U-AT KVM switch Grey ATEN CS72U-AT KVM switch Grey
(show image)
CS72U-AT AT-CS72U 0.00
(excl. VAT)
0 (incl. VAT)
ATEN CS82U-AT KVM switch Light grey ATEN CS82U-AT KVM switch Light grey
(show image)
CS82U-AT CS82U-AT 0.00
(excl. VAT)
0 (incl. VAT)
ATEN KN1116VA KVM switch Rack mounting Black ATEN KN1116VA KVM switch Rack mounting Black
(show image)
KN1116VA KN1116VA 0.00
(excl. VAT)
0 (incl. VAT)
ATEN KN1108VA KVM switch Rack mounting Black ATEN KN1108VA KVM switch Rack mounting Black
(show image)
KN1108VA KN1108VA 0.00
(excl. VAT)
0 (incl. VAT)
ATEN KN1132V KVM switch Rack mounting Black, Grey ATEN KN1132V KVM switch Rack mounting Black, Grey
(show image)
KN1132V KN1132V 0.00
(excl. VAT)
0 (incl. VAT)
ATEN KN1000A KVM switch Black ATEN KN1000A KVM switch Black
(show image)
KN1000A KN1000A 0.00
(excl. VAT)
0 (incl. VAT)
ATEN CN8000A KVM switch Black ATEN CN8000A KVM switch Black
(show image)
CN8000A CN8000A 0.00
(excl. VAT)
0 (incl. VAT)
ATEN CL1308 KVM switch Rack mounting Black ATEN CL1308 KVM switch Rack mounting Black
(show image)
CL1308 CL1308 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 4 distributor(s)
United States 2 distributor(s)
Nederland 1 distributor(s)