Brother VM-100VP, Printing, 70 MB, Windows 2000 Professional SP4, Windows XP SP2, Windows Vista, 4 x CD, Webcams: MicroSoft LifeCam VX-3000, 5000, 6000, 7000 / Logitech QuickCam E3500, Pro 9000, 2 x DK-N55224 54mm paper tape + 12 x badge holders
Brother VM-100VP. Type: Printing. Minimum storage drive space: 70 MB, Compatible operating systems: Windows 2000 Professional SP4, Windows XP SP2, Windows Vista. Media types supported: 4 x CD, Compatibility: Webcams: MicroSoft LifeCam VX-3000, 5000, 6000, 7000 / Logitech QuickCam E3500, Pro 9000. Technical features: 2 x DK-N55224 54mm paper tape + 12 x badge holders