location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo IdeaPad S Series Battery

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
IdeaPad S Series Battery
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
45K1748
Category:
Spare parts for laptop e.g. hard disks.
Laptop Spare Parts Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 43351
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 10:18:31
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lenovo IdeaPad S Series Battery
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Battery
  • - Brand compatibility: Lenovo
  • - White
More>>>
Short summary description Lenovo IdeaPad S Series Battery:
This short summary of the Lenovo IdeaPad S Series Battery data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo IdeaPad S Series Battery, Battery, Lenovo

Long summary description Lenovo IdeaPad S Series Battery:
This is an auto-generated long summary of Lenovo IdeaPad S Series Battery based on the first three specs of the first five spec groups.

Lenovo IdeaPad S Series Battery. Type: Battery, Brand compatibility: Lenovo

Features
Type *
Battery
Brand compatibility *
Lenovo
Product color
White
Battery
Battery technology
Lithium-Ion (Li-Ion)
Battery
Battery capacity
4800 mAh
Battery voltage
11,1 V
Number of battery cells
6
Other features
Compatible products
IdeaPad S9e / S10e
Brand Image Article code product Stock Price from
Lenovo IdeaPad S Series 6 Cell Li-Ion Battery Lenovo IdeaPad S Series 6 Cell Li-Ion Battery
(show image)
51J0554 IdeaPad S Series 6 Cell Li-Ion Battery 0.00
(excl. VAT)
0 (incl. VAT)