HTC logo

HTC Hero Black handheld mobile computer 8,13 cm (3.2") 320 x 480 pixels Touchscreen 135 g

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
52630
Info modified on:
11 Mar 2021, 12:12:13
Short summary description HTC Hero Black handheld mobile computer 8,13 cm (3.2") 320 x 480 pixels Touchscreen 135 g:

HTC Hero Black, 8,13 cm (3.2"), 320 x 480 pixels, TFT, Trackball with Enter button, 0,512 GB, 512 MB

Long summary description HTC Hero Black handheld mobile computer 8,13 cm (3.2") 320 x 480 pixels Touchscreen 135 g:

HTC Hero Black. Display diagonal: 8,13 cm (3.2"), Display resolution: 320 x 480 pixels. Internal memory: 0,512 GB. Processor frequency: 0,528 GHz. Operating system installed: Android

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.