Cisco SFP-GE-L=, 1000 Mbit/s, Ethernet 1000Base-LX, Ethernet 1000Base-LH, 10000 m, IEEE 802.3z, Wired, -5 - 85 °C
Cisco SFP-GE-L=. Maximum data transfer rate: 1000 Mbit/s, Cabling technology: Ethernet 1000Base-LX, Ethernet 1000Base-LH. Maximum transfer distance: 10000 m. Compliance industry standards: IEEE 802.3z. Connectivity technology: Wired. Certification: IEC 825-1/EN 60825-1 class 1