Epson logo

Epson EB-675Wi data projector Ultra short throw projector 3200 ANSI lumens 3LCD WXGA (1280x800) Grey, White

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
62472
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Epson EB-675Wi data projector Ultra short throw projector 3200 ANSI lumens 3LCD WXGA (1280x800) Grey, White:

Epson EB-675Wi, 3200 ANSI lumens, 3LCD, WXGA (1280x800), 300:1, 16:10, 1524 - 2540 mm (60 - 100")

Long summary description Epson EB-675Wi data projector Ultra short throw projector 3200 ANSI lumens 3LCD WXGA (1280x800) Grey, White:

Epson EB-675Wi. Projector brightness: 3200 ANSI lumens, Projection technology: 3LCD, Projector native resolution: WXGA (1280x800). Light source type: Lamp, Service life of light source: 5000 h, Service life of light source (economic mode): 10000 h. Focus: Manual, Zoom ratio: 1.35:1, Digital zoom: 1,35x. Serial interface type: RS-232C. Noise level: 35 dB, Noise level (economic mode): 28 dB, Country of origin: Philippines

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.