location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark X7170 Thermal inkjet A4 4800 x 1200 DPI 22 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X7170
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
21H0002 show
Show alternative article codes used in the online market place
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 50800
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Jul 2021 14:49:46
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lexmark X7170 Thermal inkjet A4 4800 x 1200 DPI 22 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home & office Thermal inkjet Colour printing
  • - 4800 x 1200 DPI
  • - Printing colors: Black, Cyan, Magenta, Yellow
  • - A4 22 ppm
  • - Colour copying Colour scanning Colour faxing
  • - USB port
  • - 9,34 kg
More>>>
Short summary description Lexmark X7170 Thermal inkjet A4 4800 x 1200 DPI 22 ppm:
This short summary of the Lexmark X7170 Thermal inkjet A4 4800 x 1200 DPI 22 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark X7170, Thermal inkjet, Colour printing, 4800 x 1200 DPI, Colour copying, A4, Black, Grey

Long summary description Lexmark X7170 Thermal inkjet A4 4800 x 1200 DPI 22 ppm:
This is an auto-generated long summary of Lexmark X7170 Thermal inkjet A4 4800 x 1200 DPI 22 ppm based on the first three specs of the first five spec groups.

Lexmark X7170. Print technology: Thermal inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (color, normal quality, A4/US Letter): 15 ppm. Copying: Colour copying. Scanning: Colour scanning, Optical scanning resolution: 1200 x 4800 DPI. Faxing: Colour faxing. Maximum ISO A-series paper size: A4. Product color: Black, Grey

Printing
Resolution color
4800 x 1200 DPI
Print technology *
Thermal inkjet
Printing *
Colour printing
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
22 ppm
Print speed (color, normal quality, A4/US Letter)
15 ppm
Copying
Copying *
Colour copying
Copy speed (black, draft, A4)
22 cpm
Copy speed (color, draft, A4)
14 cpm
Copier resize
25 - 400%
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 4800 DPI
Maximum scan area
216 x 297 mm
Scanner type *
Flatbed & ADF scanner
Scan technology
CCD
Fax
Faxing *
Colour faxing
Modem speed
33,6 Kbit/s
Features
Number of print cartridges *
4
Printing colors *
Black, Cyan, Magenta, Yellow
Input & output capacity
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
50 sheets
Auto document feeder (ADF) output capacity
50 sheets
Maximum input capacity
150 sheets
Maximum output capacity
50 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Banner, Card stock, Coated paper, Envelopes, Iron-On Transfers, Labels, Photo paper, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
2L, A2 baronial, Chokei 3, Chokei 4, Chokei 40, Executive, Hagaki card, Index card, Kakugata 3, Kakugata 4, Kakugata 5, Kakugata 6, L, Letter, Statement
Envelopes sizes
6 3/4, 7 3/4, 9, 10, B5, C5, C6, DL
Photo paper sizes
89x127 cm
Paper handling
Borderless printing media sizes
2L, 4x6, 5x7, A4, A5, Hagaki card, L, Legal, Letter
Ports & interfaces
Standard interfaces
USB 2.0
USB port
Yes
Optional connectivity
Ethernet, Wireless LAN
Performance
Sound pressure level (printing)
55 dB
Sound pressure level (copying)
44 dB
Sound pressure level (scanning)
41 dB
Design
Product color *
Black, Grey
Market positioning *
Home & office
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Other operating systems supported
Yes
Certificates
Certification
Energy Star, FCC Class B, UL 60950 3rd Edition, CE Class B, CB IEC 60950 IEC 60825-1, CISPR 22, C-tick mark Class B, CCC Class B, CSA, ICES Class B, GS (TÜV), SEMKO
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
490 mm
Depth
421 mm
Height
305 mm
Weight
9,34 kg
Equalizer dimensions (W x D x H)
435 x 627 x 309 mm
Packaging data
Package width
589 mm
Package depth
388 mm
Package height
533 mm
Package weight
11,8 kg
Other features
PictBridge
Yes
Source Review comments Score
pcworld.com_techhive.com
Updated:
2017-03-01 08:50:54
Low print and scan quality overall. Prints attractive glossy photos, but very slowly. Fast at printing text.
78%
hardwarecentral.com
Updated:
2017-03-01 08:50:54
We feel the same way about copying or faxing five- or 10-page files: Pushing single pages through a sheetfed scanner makes you long for a flatbed scanner with automatic document feeder, so the latter is a must-have item when shopping for a small-office...
0%
pcmag.com
Updated:
2017-03-01 08:50:54
The Lexmark X7170 All-In-One is a little weak on text and graphics quality and a little slow for photos, but it offers all th Specs: Maximum Paper Size: Legal, Rated Speed at Default Resolution (Color): 15 ppm, Rated speed at Default Resolution (Mo...
50%