location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 65051 inflatable boat 2 person(s) Travel/recreation Raft

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
65051
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
65051 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138916584 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 129455
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:55:32
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Bestway 65051 inflatable boat 2 person(s) Travel/recreation Raft:
This short summary of the Bestway 65051 inflatable boat 2 person(s) Travel/recreation Raft data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 65051, Travel/recreation, Raft, Green, Vinyl, 2 person(s), 170 kg

Long summary description Bestway 65051 inflatable boat 2 person(s) Travel/recreation Raft:
This is an auto-generated long summary of Bestway 65051 inflatable boat 2 person(s) Travel/recreation Raft based on the first three specs of the first five spec groups.

Bestway 65051. Recommended usage: Travel/recreation, Type: Raft, Product color: Green. Width: 1020 mm, Length: 2430 mm, Weight: 7,18 kg. Oar length: 1,45 m, Oar material: Aluminum. Minimum order quantity: 2 pc(s), Quantity per pallet: 30 pc(s)

Features
Number of persons *
2 person(s)
Recommended usage *
Travel/recreation
Type *
Raft
Maximum weight capacity
170 kg
Product color *
Green
Chambers quantity
3
Material *
Vinyl
Handle(s)
Yes
Tow ring
Yes
Number of rowlocks
2
Safety valve
Yes
Package type
Box
Intrastat code
89031010
Interleaved Two of Five (ITF-14)
16942138981695
Weight & dimensions
Width
1020 mm
Length
2430 mm
Weight
7,18 kg
Package width
300 mm
Package depth
745 mm
Package height
160 mm
Package volume
83000 cm³
Packaging content
Oar(s) included
Yes
Number of oars included
2
Oar length
1,45 m
Oar material
Aluminum
Tow rope
Yes
Repair patch included
Yes
Logistics data
Minimum order quantity
2 pc(s)
Quantity per pallet
30 pc(s)
Brand Image Article code product Stock Price from
Bestway 65001 inflatable boat 3 person(s) Travel/recreation Bestway 65001 inflatable boat 3 person(s) Travel/recreation
(show image)
65001 65001
Bestway 65062 inflatable boat 6 person(s) Travel/recreation Bestway 65062 inflatable boat 6 person(s) Travel/recreation
(show image)
65062 65062
Bestway 65046 inflatable boat 2 person(s) Travel/recreation Bestway 65046 inflatable boat 2 person(s) Travel/recreation
(show image)
65046 65046