location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 68008 backpacking tent Dome/Igloo tent 2 person(s) Grey, Red

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
68008
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
68008 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138915723
Category:
Portable shelter made of cloth, supported by one or more poles and stretched tight by cords or loops attached to pegs driven into the ground.
Backpacking Tents Check ‘Bestway’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 125484
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:43:29
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Bestway 68008 backpacking tent Dome/Igloo tent 2 person(s) Grey, Red:
This short summary of the Bestway 68008 backpacking tent Dome/Igloo tent 2 person(s) Grey, Red data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 68008, Dome/Igloo tent, 2 person(s), Mosquito net, Grey, Red

Long summary description Bestway 68008 backpacking tent Dome/Igloo tent 2 person(s) Grey, Red:
This is an auto-generated long summary of Bestway 68008 backpacking tent Dome/Igloo tent 2 person(s) Grey, Red based on the first three specs of the first five spec groups.

Bestway 68008. Type: Dome/Igloo tent, Number of sleeping places: 2 person(s), Product color: Grey, Red. Interior material: Polyester. Width: 2200 mm, Depth: 1400 mm, Height: 1300 mm. Package width: 560 mm, Package depth: 150 mm, Package height: 135 mm. Package type: Blister

Features
Type *
Dome/Igloo tent
Number of sleeping places *
2 person(s)
Product color *
Grey, Red
Coloration
Pattern
Tent fabric waterproof rating
2 m
Side window
Yes
Mosquito net
Yes
Intrastat code
63069000
Minimum order quantity
6 pc(s)
Material
Interior material
Polyester
Weight & dimensions
Width
2200 mm
Weight & dimensions
Depth
1400 mm
Height
1300 mm
Weight
3,29 kg
Packaging data
Package width
560 mm
Package depth
150 mm
Package height
135 mm
Packaging content
Carrying case
Yes
Package type
Blister
Technical details
Package volume
73000 cm³
Logistics data
Quantity per pallet
120 pc(s)
Brand Image Article code product Stock Price from
Bestway 68096 backpacking tent Dome tent 2 person(s) Blue Bestway 68096 backpacking tent Dome tent 2 person(s) Blue
(show image)
68096 68096
Bestway 68009 backpacking tent Dome/Igloo tent 2 person(s) Green Bestway 68009 backpacking tent Dome/Igloo tent 2 person(s) Green
(show image)
68009 68009
Bestway 68006 backpacking tent Dome/Igloo tent 4 person(s) Green, Orange Bestway 68006 backpacking tent Dome/Igloo tent 4 person(s) Green, Orange
(show image)
68006 68006