location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 21055 swimming goggles Junior Unisex One Size

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
21055
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
21055
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138914665
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 111356
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:50:10
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Bestway 21055 swimming goggles Junior Unisex One Size:
This short summary of the Bestway 21055 swimming goggles Junior Unisex One Size data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 21055, Unisex, One Size, Black, Blue, Red, Polycarbonate, Black, Blue, Red, Polycarbonate

Long summary description Bestway 21055 swimming goggles Junior Unisex One Size:
This is an auto-generated long summary of Bestway 21055 swimming goggles Junior Unisex One Size based on the first three specs of the first five spec groups.

Bestway 21055. Suitable for: Unisex, Size: One Size, Frame color: Black, Blue, Red. Weight: 120 g. Minimum order quantity: 12 pc(s), Quantity per pallet: 1728 pc(s). Package width: 60 mm, Package depth: 207 mm, Package height: 54 mm

Features
Age
Junior
Recommended age (min)
14 yr(s)
Frame color *
Black, Blue, Red
Frame material *
Polycarbonate
Lens color *
Black, Blue, Red
Lens material *
Polycarbonate
Ultraviolet (UV) protection
Yes
Anti-fog coating
Yes
Adjustable goggle strap
Yes
Suitable for *
Unisex
Size *
One Size
Features
Intrastat code
90049010
Weight & dimensions
Weight
120 g
Logistics data
Minimum order quantity
12 pc(s)
Quantity per pallet
1728 pc(s)
Packaging data
Package width
60 mm
Package depth
207 mm
Package height
54 mm
Package type
Box
Package volume
26000 cm³
Brand Image Article code product Stock Price from
Bestway 21077 swimming goggles Adult Unisex Bestway 21077 swimming goggles Adult Unisex
(show image)
21077 21077
Bestway 21053 swimming goggles Junior Unisex One Size Bestway 21053 swimming goggles Junior Unisex One Size
(show image)
21053 21053