location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 68001 beach tent Multicolour

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
68001
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
68001 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138912999
Category:
Beach tent is a prominent stuff to carry along for an extended recreation at the beach. These tents are similar to other standard tents. A toddler beach tent acts as a sunshade and provides a special shady spot. It protects by from over exposure to sun and heat. Other than beach, you can also use tents at your backyard.
Beach Tents Check ‘Bestway’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 139477
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:07:34
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Bestway 68001 beach tent Multicolour
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Interior material: Polyester
  • - 110 g/m²
  • - Pocket
  • - Multicolour
  • - 1,3 kg
More>>>
Short summary description Bestway 68001 beach tent Multicolour:
This short summary of the Bestway 68001 beach tent Multicolour data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 68001, 110 g/m², Polyester, Multicolour, Pocket

Long summary description Bestway 68001 beach tent Multicolour:
This is an auto-generated long summary of Bestway 68001 beach tent Multicolour based on the first three specs of the first five spec groups.

Bestway 68001. Product color: Multicolour, Interior material: Polyester, Ground cloth density: 110 g/m². Width: 2000 mm, Depth: 1000 mm, Height: 1000 mm. Package width: 510 mm, Package depth: 85 mm, Package height: 85 mm. Package type: Blister. Quantity per pallet: 360 pc(s)

Features
Interior material
Polyester
Ground cloth density
110 g/m²
Pocket
Yes
Product color *
Multicolour
Minimum order quantity
6 pc(s)
Intrastat code
63062200
Weight & dimensions
Width
2000 mm
Depth
1000 mm
Height
1000 mm
Weight & dimensions
Weight
1,3 kg
Packaging data
Package width
510 mm
Package depth
85 mm
Package height
85 mm
Package volume
48000 cm³
Packaging content
Carrying case
Yes
Package type
Blister
Logistics data
Quantity per pallet
360 pc(s)
Brand Image Article code product Stock Price from
Bestway 68045 beach tent Blue, Grey Bestway 68045 beach tent Blue, Grey
(show image)
68045 68045
Bestway 68044 beach tent Green, Yellow Bestway 68044 beach tent Green, Yellow
(show image)
68044 68044