EXIT logo

EXIT Silhouette trampoline ø305cm - black Outdoor Round Coil spring Above ground trampoline

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71543
Info modified on:
08 Mar 2024, 09:07:54
Short summary description EXIT Silhouette trampoline ø305cm - black Outdoor Round Coil spring Above ground trampoline:

EXIT Silhouette trampoline ø305cm - black, Above ground trampoline, Round, 100 kg, 3 yr(s), Safety net, Black

Long summary description EXIT Silhouette trampoline ø305cm - black Outdoor Round Coil spring Above ground trampoline:

EXIT Silhouette trampoline ø305cm - black. Product type: Above ground trampoline, Placement supported: Outdoor, Maximum user weight: 100 kg, Shape: Round, Recommended age (min): 3 yr(s), Safety net, Number of springs: 54, Number of legs: 3 leg(s), Product color: Black

Video
Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.