location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 75053 inflatable lounge chair Multicolour

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
75053
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
75053
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138922806 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 142931
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jun 2021 17:07:05
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Bestway 75053 inflatable lounge chair Multicolour:
This short summary of the Bestway 75053 inflatable lounge chair Multicolour data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 75053, Multicolour, Vinyl, 970 mm, 1220 mm, 810 mm, 2,55 kg

Long summary description Bestway 75053 inflatable lounge chair Multicolour:
This is an auto-generated long summary of Bestway 75053 inflatable lounge chair Multicolour based on the first three specs of the first five spec groups.

Bestway 75053. Product color: Multicolour, Material: Vinyl. Width: 970 mm, Depth: 1220 mm, Height: 810 mm. Package width: 350 mm, Package depth: 305 mm, Package height: 100 mm. Minimum order quantity: 6 pc(s), Quantity per pallet: 90 pc(s)

Features
Product color *
Multicolour
Material *
Vinyl
Flocked top
Yes
Backrest
Yes
Chambers quantity
2
Safety valve
Yes
Intrastat code
94018000
Packaging content
Ottoman included
Yes
Repair patch included
Yes
Weight & dimensions
Width
970 mm
Depth
1220 mm
Height
810 mm
Weight & dimensions
Weight
2,55 kg
Ottoman width
54 cm
Ottoman depth
54 cm
Ottoman height
26 cm
Packaging data
Package width
350 mm
Package depth
305 mm
Package height
100 mm
Package type
Box
Logistics data
Minimum order quantity
6 pc(s)
Quantity per pallet
90 pc(s)
Technical details
Package volume
72000 cm³
Brand Image Article code product Stock Price from
Bestway 75086 inflatable lounge chair Grey, Translucent Bestway 75086 inflatable lounge chair Grey, Translucent
(show image)
75086 75086
Bestway 75076 inflatable lounge chair Multicolour Bestway 75076 inflatable lounge chair Multicolour
(show image)
75076 75076
Bestway 75064 inflatable lounge chair Anthracite, Grey Bestway 75064 inflatable lounge chair Anthracite, Grey
(show image)
75064 75064