location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 27025 scuba diving fins Blue, Red, White, Yellow S 35-37 2-5 Split fins

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
27025
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
27025
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138920413
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 97191
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:43:37
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Bestway 27025 scuba diving fins Blue, Red, White, Yellow S 35-37 2-5 Split fins:
This short summary of the Bestway 27025 scuba diving fins Blue, Red, White, Yellow S 35-37 2-5 Split fins data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 27025, Split fins, Blue, Red, White, Yellow, Full foot, S, 35-37, 2-5

Long summary description Bestway 27025 scuba diving fins Blue, Red, White, Yellow S 35-37 2-5 Split fins:
This is an auto-generated long summary of Bestway 27025 scuba diving fins Blue, Red, White, Yellow S 35-37 2-5 Split fins based on the first three specs of the first five spec groups.

Bestway 27025. Product type: Split fins, Product color: Blue, Red, White, Yellow, Fin pocket type: Full foot. Package width: 490 mm, Package depth: 135 mm, Package height: 170 mm. Quantity per pallet: 240 pc(s), Minimum order quantity: 8 pc(s)

Features
Product color *
Blue, Red, White, Yellow
Size
S
Fins size (EU)
35-37
Fins size (USA)
2-5
Fin pocket type *
Full foot
Recommended age (min)
14 yr(s)
Product type *
Split fins
Intrastat code
95062900
Technical details
Package volume
38000 cm³
Packaging data
Package width
490 mm
Package depth
135 mm
Package height
170 mm
Package weight
610 g
Package type
Blister
Logistics data
Quantity per pallet
240 pc(s)
Minimum order quantity
8 pc(s)