location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 43055 pool/beach float Blue, Transparent, White Vinyl Floating mattress

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
43055
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
43055
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 179595
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:43:56
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Bestway 43055 pool/beach float Blue, Transparent, White Vinyl Floating mattress:
This short summary of the Bestway 43055 pool/beach float Blue, Transparent, White Vinyl Floating mattress data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 43055, Blue, Transparent, White, Floating mattress, Vinyl, 180 kg, 1420 mm, 1930 mm

Long summary description Bestway 43055 pool/beach float Blue, Transparent, White Vinyl Floating mattress:
This is an auto-generated long summary of Bestway 43055 pool/beach float Blue, Transparent, White Vinyl Floating mattress based on the first three specs of the first five spec groups.

Bestway 43055. Product color: Blue, Transparent, White, Product type: Floating mattress, Material: Vinyl. Width: 1420 mm, Length: 1930 mm, Weight: 2,68 kg. Package width: 300 mm, Package depth: 300 mm, Package height: 100 mm. Quantity per pallet: 100 pc(s), Minimum order quantity: 4 pc(s)

Features
Product color *
Blue, Transparent, White
Material *
Vinyl
Product type *
Floating mattress
Maximum load weight
180 kg
Chambers quantity
2
Heavy-duty handles
Yes
Safety valve
Yes
Intrastat code
39269097
Weight & dimensions
Width
1420 mm
Length
1930 mm
Weight
2,68 kg
Weight & dimensions
Thickness
0,29 mm
Packaging data
Package width
300 mm
Package depth
300 mm
Package height
100 mm
Package volume
41000 cm³
Package type
Box
Packaging content
Repair patch included
Yes
Logistics data
Quantity per pallet
100 pc(s)
Minimum order quantity
4 pc(s)