location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 93404 ball pit / ball pit ball

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
93404
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
93404
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138934717
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 151006
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:42:53
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Bestway 93404 ball pit / ball pit ball:
This short summary of the Bestway 93404 ball pit / ball pit ball data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 93404, Vinyl, Multicolour

Long summary description Bestway 93404 ball pit / ball pit ball:
This is an auto-generated long summary of Bestway 93404 ball pit / ball pit ball based on the first three specs of the first five spec groups.

Bestway 93404. Theme: Hot Wheels, Product color: Multicolour, Material: Vinyl. Number of balls: 25

Features
Material *
Vinyl
Product color *
Multicolour
Backrest
Yes
Steering wheel
Yes
Safety valve
Yes
Product type *
Inflatable ball pit
Recommended age (min) *
2 yr(s)
Theme
Hot Wheels
Intrastat code
95069990
Weight & dimensions
Width *
990 mm
Depth *
1350 mm
Height *
430 mm
Packaging data
Ball pit balls *
Yes
Number of balls
25
Repair patch included
Yes
Package width
390 mm
Package depth
105 mm
Package height
300 mm
Package weight
2,06 kg
Package type
Box
Logistics data
Package volume
58000 cm³
Quantity per pallet
72 pc(s)
Minimum order quantity
4 pc(s)
Brand Image Article code product Stock Price from
Bestway 93503 ball pit / ball pit ball Bestway 93503 ball pit / ball pit ball
(show image)
93503 93503
Bestway 93502 ball pit / ball pit ball Bestway 93502 ball pit / ball pit ball
(show image)
93502 93502