Bestway 58434, Step railing, Bestway, 2 cups, Wireless, Bluetooth, Bluetooth
Bestway 58434. Product type: Step railing, Brand compatibility: Bestway, Capacity in cups: 2 cups. Connectivity technology: Wireless, Interface: Bluetooth, Wireless technology: Bluetooth. Power source type: Battery, Battery technology: Lithium Polymer (LiPo). Package type: Box, Package width: 490 mm, Package depth: 375 mm. Quantity per pallet: 24 pc(s), Minimum order quantity: 1 pc(s)