location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 58418 pool part/accessory Filter cartridge cleaner

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
58418
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
58418
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138934212
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 78117
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Mar 2023 09:03:31
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Bestway 58418 pool part/accessory Filter cartridge cleaner:
This short summary of the Bestway 58418 pool part/accessory Filter cartridge cleaner data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 58418, Filter cartridge cleaner, 9463 l/h, 3 pc(s), Blister, 410 mm, 142 mm

Long summary description Bestway 58418 pool part/accessory Filter cartridge cleaner:
This is an auto-generated long summary of Bestway 58418 pool part/accessory Filter cartridge cleaner based on the first three specs of the first five spec groups.

Bestway 58418. Product type: Filter cartridge cleaner. Pumping capacity: 9463 l/h. Quantity per pack: 3 pc(s), Package type: Blister, Package width: 410 mm. Minimum order quantity: 2 pc(s), Quantity per pallet: 72 pc(s)

Features
Product type *
Filter cartridge cleaner
Ergonomics
Easy to clean
Yes
Performance
Pumping capacity
9463 l/h
Packaging data
Quantity per pack
3 pc(s)
Packaging data
Package type
Blister
Package width
410 mm
Package depth
142 mm
Package height
254 mm
Package volume
0,36 cm³
Logistics data
Minimum order quantity
2 pc(s)
Quantity per pallet
72 pc(s)
Brand Image Article code product Stock Price from
Bestway 58417 pool part/accessory Filter pump cartridge Bestway 58417 pool part/accessory Filter pump cartridge
(show image)
58417 58417