location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 67566 air mattress Double mattress Beige, Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
67566
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
67566
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138935288
Category: Air Mattresses Check ‘Bestway’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 108674
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Bestway 67566 air mattress Double mattress Beige, Grey
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Double mattress
  • - Queen size
  • - Material: Vinyl
  • - Built-in air pump
  • - Beige, Grey
More>>>
Short summary description Bestway 67566 air mattress Double mattress Beige, Grey:
This short summary of the Bestway 67566 air mattress Double mattress Beige, Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 67566, Double mattress, Queen size, Indoor, Built-in air pump

Long summary description Bestway 67566 air mattress Double mattress Beige, Grey:
This is an auto-generated long summary of Bestway 67566 air mattress Double mattress Beige, Grey based on the first three specs of the first five spec groups.

Bestway 67566. Type: Double mattress, Product color: Beige, Grey, Material: Vinyl. Width: 1520 mm, Length: 2030 mm, Height: 430 mm. Package type: Box. Minimum order quantity: 1 pc(s), Quantity per pallet: 28 pc(s)

Features
Mattress size
Queen size
Type *
Double mattress
Product color *
Beige, Grey
Material *
Vinyl
Suitable for
Indoor
Built-in pillow
Yes
Built-in air pump *
Yes
Pump voltage
220 - 240 V
Self-locking safety valve
Yes
Operating time
2 min
Mattress firmness
Soft/Medium/Firm
Flocked top
Yes
Intrastat code
39269092
Weight & dimensions
Width
1520 mm
Length
2030 mm
Height
430 mm
Weight
10 kg
Package width
450 mm
Package depth
355 mm
Package height
220 mm
Package volume
41000 cm³
Packaging content
Storage case
No
Repair patch included
Yes
Package type
Box
Logistics data
Minimum order quantity
1 pc(s)
Quantity per pallet
28 pc(s)
Brand Image Article code product Stock Price from
Bestway 69054 air mattress Single mattress Grey Unisex Bestway 69054 air mattress Single mattress Grey Unisex
(show image)
69054 69054
Bestway 67706 air mattress Double mattress Grey Unisex Bestway 67706 air mattress Double mattress Grey Unisex
(show image)
67706 67706
Bestway 67620 air mattress Double mattress Beige Unisex Bestway 67620 air mattress Double mattress Beige Unisex
(show image)
67620 67620
Bestway 69037 air mattress Double mattress Beige Bestway 69037 air mattress Double mattress Beige
(show image)
69037 69037
Bestway 67624 air mattress Double mattress Grey Unisex Bestway 67624 air mattress Double mattress Grey Unisex
(show image)
67624 67624
Bestway 67622 air mattress Single mattress Grey Unisex Bestway 67622 air mattress Single mattress Grey Unisex
(show image)
67622 67622
Bestway 69032 air mattress Double mattress Beige Bestway 69032 air mattress Double mattress Beige
(show image)
69032 69032