location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite SMART700HGL uninterruptible power supply (UPS) Line-Interactive 0,7 kVA 450 W 4 AC outlet(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SMART700HGL
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SMART700HGL
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332192219 show
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 83300
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 01:18:10
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Tripp Lite SMART700HGL uninterruptible power supply (UPS) Line-Interactive 0,7 kVA 450 W 4 AC outlet(s)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Line-Interactive
  • - 0,7 kVA 450 W
  • - 4 AC outlet(s)
  • - Lithium Iron Phosphate (LiFePO4) 36 V
  • - Tower White
More>>>
Short summary description Tripp Lite SMART700HGL uninterruptible power supply (UPS) Line-Interactive 0,7 kVA 450 W 4 AC outlet(s):
This short summary of the Tripp Lite SMART700HGL uninterruptible power supply (UPS) Line-Interactive 0,7 kVA 450 W 4 AC outlet(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite SMART700HGL, Line-Interactive, 0,7 kVA, 450 W, 115 V, 120 V, 10 A

Long summary description Tripp Lite SMART700HGL uninterruptible power supply (UPS) Line-Interactive 0,7 kVA 450 W 4 AC outlet(s):
This is an auto-generated long summary of Tripp Lite SMART700HGL uninterruptible power supply (UPS) Line-Interactive 0,7 kVA 450 W 4 AC outlet(s) based on the first three specs of the first five spec groups.

Tripp Lite SMART700HGL. UPS topology: Line-Interactive, Output power capacity: 0,7 kVA, Output power: 450 W. AC outlet types: NEMA 5–15R, AC outlets quantity: 4 AC outlet(s). Battery technology: Lithium Iron Phosphate (LiFePO4), Battery voltage: 36 V, Typical backup time at full load: 18 min. Form factor: Tower, Product color: White. Width: 230,1 mm, Depth: 190,5 mm, Height: 323,1 mm

Features
UPS topology *
Line-Interactive
Output power capacity *
0,7 kVA
Output power *
450 W
Output operation voltage (min)
115 V
Output operation voltage (max)
120 V
Automatic Voltage Regulation (AVR)
Yes
Maximum current
10 A
Surge energy rating
480 J
Power factor
0,6
Country of origin
China
Ports & interfaces
AC outlet types
NEMA 5–15R
AC outlets quantity
4 AC outlet(s)
USB port
Yes
Serial interface
Yes
Serial ports quantity
1
Battery
Battery technology
Lithium Iron Phosphate (LiFePO4)
Battery voltage
36 V
Number of batteries supported
1
Typical backup time at full load
18 min
Typical backup time at half load
42 min
Battery
Hot-swap battery
Yes
Design
Form factor *
Tower
Product color *
White
LED indicators
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-15 - 50 °C
Operating relative humidity (H-H)
0 - 95%
Technical details
Sustainability certificates
RoHS
Compliance certificates
RoHS
Weight & dimensions
Width
230,1 mm
Depth
190,5 mm
Height
323,1 mm
Weight
14,3 kg
Package width
305,1 mm
Package depth
344,9 mm
Package height
435,1 mm
Package weight
16,1 kg
Logistics data
Master (outer) case width
305,1 mm
Master (outer) case length
344,9 mm
Master (outer) case height
435,1 mm
Master (outer) case weight
16,1 kg
Quantity per master (outer) case
1 pc(s)
Brand Image Article code product Stock Price from
Tripp Lite DIN850AC uninterruptible power supply (UPS) Standby (Offline) 0,85 kVA 510 W Tripp Lite DIN850AC uninterruptible power supply (UPS) Standby (Offline) 0,85 kVA 510 W
(show image)
DIN850AC DIN850AC 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite DIN500AC uninterruptible power supply (UPS) Standby (Offline) 0,5 kVA 300 W Tripp Lite DIN500AC uninterruptible power supply (UPS) Standby (Offline) 0,5 kVA 300 W
(show image)
DIN500AC DIN500AC 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SMART1200PSGLCD uninterruptible power supply (UPS) Line-Interactive 1,2 kVA 720 W 10 AC outlet(s) Tripp Lite SMART1200PSGLCD uninterruptible power supply (UPS) Line-Interactive 1,2 kVA 720 W 10 AC outlet(s)
(show image)
SMART1200PSGLCD SMART1200PSGLCD 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SMART1000PSGLCD uninterruptible power supply (UPS) Line-Interactive 1 kVA 600 W 8 AC outlet(s) Tripp Lite SMART1000PSGLCD uninterruptible power supply (UPS) Line-Interactive 1 kVA 600 W 8 AC outlet(s)
(show image)
SMART1000PSGLCD SMART1000PSGLCD 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SMART600PSGLCD uninterruptible power supply (UPS) Line-Interactive 0,6 kVA 360 W 8 AC outlet(s) Tripp Lite SMART600PSGLCD uninterruptible power supply (UPS) Line-Interactive 0,6 kVA 360 W 8 AC outlet(s)
(show image)
SMART600PSGLCD SMART600PSGLCD 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite OMNISMART750MX uninterruptible power supply (UPS) Line-Interactive 0,75 kVA 460 W 12 AC outlet(s) Tripp Lite OMNISMART750MX uninterruptible power supply (UPS) Line-Interactive 0,75 kVA 460 W 12 AC outlet(s)
(show image)
OMNISMART750MX OMNISMART750MX 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite OMNISMART550MX uninterruptible power supply (UPS) Line-Interactive 0,55 kVA 340 W 12 AC outlet(s) Tripp Lite OMNISMART550MX uninterruptible power supply (UPS) Line-Interactive 0,55 kVA 340 W 12 AC outlet(s)
(show image)
OMNISMART550MX OMNISMART550MX 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite OMNISMART1050MX uninterruptible power supply (UPS) Line-Interactive 1,05 kVA 540 W 12 AC outlet(s) Tripp Lite OMNISMART1050MX uninterruptible power supply (UPS) Line-Interactive 1,05 kVA 540 W 12 AC outlet(s)
(show image)
OMNISMART1050MX OMNISMART1050MX 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite AVRX750UA uninterruptible power supply (UPS) Line-Interactive 0,75 kVA 450 W 6 AC outlet(s) Tripp Lite AVRX750UA uninterruptible power supply (UPS) Line-Interactive 0,75 kVA 450 W 6 AC outlet(s)
(show image)
AVRX750UA AVRX750UA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SMX1500LCDTA uninterruptible power supply (UPS) 1,5 kVA 900 W 8 AC outlet(s) Tripp Lite SMX1500LCDTA uninterruptible power supply (UPS) 1,5 kVA 900 W 8 AC outlet(s)
(show image)
SMX1500LCDTA SMX1500LCDTA 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United States 1 distributor(s)