ATAG logo

ATAG OS6011LR inb comb oven 58 L Black

Brand:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
9295
Info modified on:
21 Oct 2022, 10:14:32
Short summary description ATAG OS6011LR inb comb oven 58 L Black:

ATAG OS6011LR inb comb oven, Electric, 58 L, 50 - 285 °C, Black, Rotary, Digital

Long summary description ATAG OS6011LR inb comb oven 58 L Black:

ATAG OS6011LR inb comb oven. Oven type: Electric, Total oven(s) interior capacity: 58 L, Oven thermostat range: 50 - 285 °C. Product color: Black, Control type: Rotary. Timer type: Digital. Power consumption (typical): 3400 W. Width: 594 mm, Depth: 590 mm, Height: 545 mm

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.