location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

KYOCERA PF-3100 Paper tray 2000 sheets

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
KYOCERA Check ‘KYOCERA’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PF-3100
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1203S30KL0
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0632983043646 show
Category:
Enlarge the input capacity of your printer with an extra tray, so you can print longer with less maintenance.
Trays & Feeders Check ‘KYOCERA’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by KYOCERA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 206235
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Aug 2022 05:16:45
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points KYOCERA PF-3100 Paper tray 2000 sheets
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Paper tray
  • - 2000 sheets
  • - Brand compatibility: Kyocera
  • - Supported media weight(s): 60 - 220 g/m²
  • - Black, White
More>>>
Short summary description KYOCERA PF-3100 Paper tray 2000 sheets:
This short summary of the KYOCERA PF-3100 Paper tray 2000 sheets data-sheet is auto-generated and uses the product title and the first six key specs.

KYOCERA PF-3100, Paper tray, Kyocera, ECOSYS P3055dn, 2000 sheets, 60 - 220 g/m², Black, White

Long summary description KYOCERA PF-3100 Paper tray 2000 sheets:
This is an auto-generated long summary of KYOCERA PF-3100 Paper tray 2000 sheets based on the first three specs of the first five spec groups.

KYOCERA PF-3100. Type: Paper tray, Brand compatibility: Kyocera, Compatibility: ECOSYS P3055dn. Media types supported: A4, A5, A6, B5. Width: 352 mm, Depth: 345 mm, Height: 376 mm

Features
Type *
Paper tray
Brand compatibility *
Kyocera
Compatibility *
ECOSYS P3055dn
Maximum capacity
2000 sheets
Supported media weight(s)
60 - 220 g/m²
Product color
Black, White
Media formats
Media types supported
A4, A5, A6, B5
Weight & dimensions
Width
352 mm
Depth
345 mm
Height
376 mm
Logistics data
Harmonized System (HS) code
84439990
Country Distributor
Nederland 5 distributor(s)
United Kingdom 6 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
Switzerland 2 distributor(s)
Australia 3 distributor(s)
Worldwide 1 distributor(s)
Österreich 1 distributor(s)
Danmark 1 distributor(s)