StarTech.com logo

StarTech.com SATADOCK525 laptop dock/port replicator Black

Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
109240
Info modified on:
21 Oct 2022, 10:32:10
Short summary description StarTech.com SATADOCK525 laptop dock/port replicator Black:

StarTech.com SATADOCK525, Black, 240 g, 54 mm, 132 mm, 236 mm, 108 x 145 x 42 mm

Long summary description StarTech.com SATADOCK525 laptop dock/port replicator Black:

StarTech.com SATADOCK525. Product color: Black. Weight: 240 g. Package width: 54 mm, Package depth: 132 mm, Package height: 236 mm. Dimensions (WxDxH): 108 x 145 x 42 mm, Interface: SATA, Size (imperial): 6,35 cm (2.5")

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.