location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Targus Universal - Atmosphere Range 39,1 cm (15.4")

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Targus Check ‘Targus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Universal - Atmosphere Range
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TNT007EU
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘Targus’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Targus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 53976
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Targus Universal - Atmosphere Range 39,1 cm (15.4"):
This short summary of the Targus Universal - Atmosphere Range 39,1 cm (15.4") data-sheet is auto-generated and uses the product title and the first six key specs.

Targus Universal - Atmosphere Range, 39,1 cm (15.4")

Long summary description Targus Universal - Atmosphere Range 39,1 cm (15.4"):
This is an auto-generated long summary of Targus Universal - Atmosphere Range 39,1 cm (15.4") based on the first three specs of the first five spec groups.

Targus Universal - Atmosphere Range. Maximum screen size: 39,1 cm (15.4")

Features
Maximum screen size *
39,1 cm (15.4")
Material *
Nylon
Weight & dimensions
Notebook compartment dimensions (W x D x H)
360 x 280 x 50 mm
Source Review comments Score
techsmart.co.za
Updated:
2012-03-08 12:12:54
Travelling with one’s notebook and related gear can be a daunting prospect, as too little protection of one’s valuable device can result in expensive damage, but, carrying an inappropriate case for one’s needs can be cumbersome and uncomfortable. Alt...
Bottom line One little touch that we really appreciated was the inclusion of a decently sized pouch for one’s power cord. Although power cords are a necessary evil, at least there’s a nifty way to tuck it up and transport it - either in the case itself or in any...
0%
Brand Image Article code product Stock Price from
Targus TNT006EU laptop case 39,6 cm (15.6") Briefcase Black, Blue Targus TNT006EU laptop case 39,6 cm (15.6") Briefcase Black, Blue
(show image)
TNT006EU TNT006EU 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)