location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link DES-3828P network switch

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link Check ‘D-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DES-3828P
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DES-3828P
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘D-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 119310
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 05:25:47
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points D-Link DES-3828P network switch
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Basic switching RJ-45 Ethernet ports quantity: 24
  • - 1000BASE-T, 100BASE-TX, 10BASE-T
  • - MAC address table: 16000 entries Switching capacity: 12,8 Gbit/s
More>>>
Short summary description D-Link DES-3828P network switch:
This short summary of the D-Link DES-3828P network switch data-sheet is auto-generated and uses the product title and the first six key specs.

D-Link DES-3828P, IEEE 802.1d, IEEE 802.1p, IEEE 802.1q, IEEE 802.1w, IEEE 802.1x, IEEE 802.3, IEEE 802.3ab, IEEE..., 1000BASE-T, 100BASE-TX, 10BASE-T, 16000 entries, 12,8 Gbit/s, 1 Gbit/s, 32 MB

Long summary description D-Link DES-3828P network switch:
This is an auto-generated long summary of D-Link DES-3828P network switch based on the first three specs of the first five spec groups.

D-Link DES-3828P. Basic switching RJ-45 Ethernet ports quantity: 24. MAC address table: 16000 entries, Switching capacity: 12,8 Gbit/s. Networking standards: IEEE 802.1d, IEEE 802.1p, IEEE 802.1q, IEEE 802.1w, IEEE 802.1x, IEEE 802.3, IEEE 802.3ab, IEEE...

Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
24
Network
Networking standards *
IEEE 802.1d, IEEE 802.1p, IEEE 802.1q, IEEE 802.1w, IEEE 802.1x, IEEE 802.3, IEEE 802.3ab, IEEE 802.3ad, IEEE 802.3af, IEEE 802.3u, IEEE 802.3x, IEEE 802.3z
Copper ethernet cabling technology
1000BASE-T, 100BASE-TX, 10BASE-T
Data transmission
Switching capacity *
12,8 Gbit/s
MAC address table *
16000 entries
Maximum data transfer rate
1 Gbit/s
Packet buffer memory
32 MB
Protocols
Data link protocols
Ethernet, Fast Ethernet, Gigabit Ethernet
Supported network protocols
RFC 1157 SNMP, RFC 1112/2236 IGMPv1/2 IGMPv3, RFC 1757/2021/2819 RMON (4 Groups), RFC 1493 Bridge MIB, RFC 1213 MIB II, RFC 793 TCP, RFC 826 ARP, RFC 854 Telnet, and DiffServ, RFC 1724 RIP v1/2, RFC 1850 OSPF*, DVMRP, RFC 2934 PIM-DM, PIM-SM*, RFC 2932 Multicast Routing, RFC 2787 VRRP, RFC 2096 IP Forwarding Table, RFC 2618/2620 RADIUS Client, RFC 2863 IF MIB, RFC 2674 802.1p MIB, RFC 2668 802.3 MAU MIB, RFC 2665 ether-like MIB, SSH, SSL, TACACS+
Design
Safety
CSA International, CB Report
Power
Power consumption (typical)
395,2 W
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-40 - 70 °C
Operating relative humidity (H-H)
10 - 85%
Storage relative humidity (H-H)
5 - 95%
Weight & dimensions
Weight
6,02 kg
Other features
Management platform
Web/CLI/SNMP
Data transfer rate
1000 Mbit/s
Dimensions (WxDxH)
309 x 440,9 x 43,9 mm
I/O ports
(24) 10/100 Mbps Ports, (2) Combo SFP/1000BASE-T Ports, & (2) Built-in 1000BASE-T Uplinks & 802.3af PoE
Packet transfer speed
14880pps (10M), 148800pps (100M), 1488000pps (1000M)
Power requirements
100 - 240 VAC, 50/60 Hz
Electromagnetic emissions
CE Class A, FCC Class A, VCCI Class A, C-Tick Class A
Country Distributor
Danmark 1 distributor(s)
United Kingdom 1 distributor(s)